P Model, 240 VAC, 2 Amp, DC Control Solid State Relay (SSR) with low-profile mounting for printed circuit boards, featuring 4,000 V optical isolation, zero-voltage turn-on, zero-current turn-off, and operating temperature range of -40°C to 100°C. UL recognized and CSA certified. Output voltage drop is 1.6 V max, off-state leakage is 5 mA max, and isolation is 4,000 V RMS. Control input is 3 VDC (24 V allowed), with a nominal signal input resistance of 1,000 ohms. Output is rated for motor loads up to 1.5 FLA and 15 LRA at 240 VAC.
P Model, 240 VAC, 2 Amp, DC Control Solid State Relay (SSR). Low profile.
SSR, PCB MOUNT, 280VAC, 24VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Relay;SSR;Control;Cu
| Opto 22 | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | P240D2 | 96F1093 | 70133682 |
| Product Name | DC Control Solid State Relay | Ssr, Pcb Mount, 280Vac, 24Vdc, 2A; Contact Configuration Opto 22 | Relay;SSR;Control;Cur-Rtg 2A;Ctrl-V 240AC;P Series |
| Solid State Relay Type | Optically | ||
| Application Type | General | Latching | General |
| Mounting | PCBoard | PCBoard; PCB | |
| Turn-On Switching | Zero Switching | ||
| Features | Built-in Heat Sink; Internal Snubber |