Opto 22 Energy Meters OPTOEMU-PT600

Description
The OPTOEMU-PT600 auxiliary box is an optional accessory for the OptoEMU Sensor energy monitoring appliance. In most installations, power for the OptoEMU Sensor is provided through a standard 120 or 240 wall outlet. However, if power is provided through another source, for example a monitored electrical panel, you will need the OPTOEMU-PT600 auxiliary box. The box contains a transformer that takes input voltages between 220 and 600 VAC and transforms them to the 100-250 volts required by the OptoEMU Sensor. The box also contains a fusible disconnect for safety. Features Monitor real-time energy usage from utility meters, electrical panels, subpanels, and devices. View detailed real-time and historical energy usage data online through your chosen software service. Communicate over standard 10/100 Mbps Ethernet or wireless LAN (802.11a, b, or g), or both at once.
Datasheet
Description
The OPTOEMU-PT600 auxiliary box is an optional accessory for the OptoEMU Sensor energy monitoring appliance. In most installations, power for the OptoEMU Sensor is provided through a standard 120 or 240 wall outlet. However, if power is provided through another source, for example a monitored electrical panel, you will need the OPTOEMU-PT600 auxiliary box. The box contains a transformer that takes input voltages between 220 and 600 VAC and transforms them to the 100-250 volts required by the OptoEMU Sensor. The box also contains a fusible disconnect for safety. Features Monitor real-time energy usage from utility meters, electrical panels, subpanels, and devices. View detailed real-time and historical energy usage data online through your chosen software service. Communicate over standard 10/100 Mbps Ethernet or wireless LAN (802.11a, b, or g), or both at once.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meters - OPTOEMU-PT600 - Opto 22
Temecula, CA, USA
Energy Meters
OPTOEMU-PT600
Energy Meters OPTOEMU-PT600
The OPTOEMU-PT600 auxiliary box is an optional accessory for the OptoEMU Sensor energy monitoring appliance. In most installations, power for the OptoEMU Sensor is provided through a standard 120 or 240 wall outlet. However, if power is provided through another source, for example a monitored electrical panel, you will need the OPTOEMU-PT600 auxiliary box. The box contains a transformer that takes input voltages between 220 and 600 VAC and transforms them to the 100-250 volts required by the OptoEMU Sensor. The box also contains a fusible disconnect for safety. Features Monitor real-time energy usage from utility meters, electrical panels, subpanels, and devices. View detailed real-time and historical energy usage data online through your chosen software service. Communicate over standard 10/100 Mbps Ethernet or wireless LAN (802.11a, b, or g), or both at once.

The OPTOEMU-PT600 auxiliary box is an optional accessory for the OptoEMU Sensor energy monitoring appliance.

In most installations, power for the OptoEMU Sensor is provided through a standard 120 or 240 wall outlet. However, if power is provided through another source, for example a monitored electrical panel, you will need the OPTOEMU-PT600 auxiliary box.

The box contains a transformer that takes input voltages between 220 and 600 VAC and transforms them to the 100-250 volts required by the OptoEMU Sensor. The box also contains a fusible disconnect for safety.

Features

  • Monitor real-time energy usage from utility meters, electrical panels, subpanels, and devices.
  • View detailed real-time and historical energy usage data online through your chosen software service.
  • Communicate over standard 10/100 Mbps Ethernet or wireless LAN (802.11a, b, or g), or both at once.
Supplier's Site Datasheet

Technical Specifications

  Opto 22
Product Category Energy Meters and Optical Power Meters
Product Number OPTOEMU-PT600
Product Name Energy Meters
Optical Meter Type Power / Energy
Detector Mechanism Semiconductor
Number of Channels 0.0
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Street Lighting Power Management - 2410739-8 - TE Connectivity
Specs
Number of Channels 4
View Details
Energy Meters - 2216569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Display type LCD
View Details