Opto 22 Ribbon Cable, Edge/header 50Way, 8Ft Gray; Connector Type A Opto 22 OD8

Description
RIBBON CABLE, EDGE/HEADER 50WAY, 8FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Connector Pitch:2.54mm RoHS Compliant: Yes
Description
RIBBON CABLE, EDGE/HEADER 50WAY, 8FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Connector Pitch:2.54mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Edge/header 50Way, 8Ft Gray; Connector Type A Opto 22 - 96F1031 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way, 8Ft Gray; Connector Type A Opto 22
96F1031
Ribbon Cable, Edge/header 50Way, 8Ft Gray; Connector Type A Opto 22 96F1031
RIBBON CABLE, EDGE/HEADER 50WAY, 8FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Connector Pitch:2.54mm RoHS Compliant: Yes

RIBBON CABLE, EDGE/HEADER 50WAY, 8FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96F1031
Product Name Ribbon Cable, Edge/header 50Way, 8Ft Gray; Connector Type A Opto 22
Cable Length 8.01 ft (24.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details