Opto 22 Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22 OD4

Description
RIBBON CABLE, EDGE/HEADER 50WAY, 4FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, EDGE/HEADER 50WAY, 4FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22 - 96F1029 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22
96F1029
Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22 96F1029
RIBBON CABLE, EDGE/HEADER 50WAY, 4FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: Yes

RIBBON CABLE, EDGE/HEADER 50WAY, 4FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96F1029
Product Name Ribbon Cable, Edge/header 50Way, 4Ft Gray; Connector Type A Opto 22
Cable Length 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-1-FF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Plug socket with cable - KMEB-1-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers