Opto 22 QD Cable/Cord Set OD10

Description
RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY, CONNECTOR TYPE A:CARD EDGE RECEPTACLE, CONNECTOR TYPE B:HEADER RECEPTACLE, NO. OF POSITIONS:50POSITION S, CABLE LENGTH - IMPERIAL:10FT, CABLE LENGTH - METRIC:3M, CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY, CONNECTOR TYPE A:CARD EDGE RECEPTACLE, CONNECTOR TYPE B:HEADER RECEPTACLE, NO. OF POSITIONS:50POSITION S, CABLE LENGTH - IMPERIAL:10FT, CABLE LENGTH - METRIC:3M, CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 6136327 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
6136327
QD Cable/Cord Set 6136327
RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY, CONNECTOR TYPE A:CARD EDGE RECEPTACLE, CONNECTOR TYPE B:HEADER RECEPTACLE, NO. OF POSITIONS:50POSITION S, CABLE LENGTH - IMPERIAL:10FT, CABLE LENGTH - METRIC:3M, CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY, CONNECTOR TYPE A:CARD EDGE RECEPTACLE, CONNECTOR TYPE B:HEADER RECEPTACLE, NO. OF POSITIONS:50POSITIONS, CABLE LENGTH - IMPERIAL:10FT, CABLE LENGTH - METRIC:3M, CONNECTOR PITCH:2.54MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22 - 96F1027 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22
96F1027
Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22 96F1027
RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Position s; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Pitch:2.54mm RoHS Compliant: Yes

RIBBON CABLE, EDGE/HEADER 50WAY 10FT GRAY; Connector Type A:Card Edge Receptacle; Connector Type B:Header Receptacle; No. of Positions:50Positions; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6136327 96F1027
Product Name QD Cable/Cord Set Ribbon Cable, Edge/header 50Way 10Ft Gray; Connector Type A Opto 22
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XM Micro-Hooks - 1010XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details