Opto 22 Solid State Overload/Relay IAC5P

Description
SOLID STATE PC BOARD RELAY, CURRENT RATING:12MA, PRODUCT RANGE:-, ACCESSORY TYPE:AC INPUT MODULE, CONTROL VOLTAGE TYPE:AC, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, INPUT VOLTAGE:90V AC TO 140V AC, LENGTH:31.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE PC BOARD RELAY, CURRENT RATING:12MA, PRODUCT RANGE:-, ACCESSORY TYPE:AC INPUT MODULE, CONTROL VOLTAGE TYPE:AC, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, INPUT VOLTAGE:90V AC TO 140V AC, LENGTH:31.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 17492340 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
17492340
Solid State Overload/Relay 17492340
SOLID STATE PC BOARD RELAY, CURRENT RATING:12MA, PRODUCT RANGE:-, ACCESSORY TYPE:AC INPUT MODULE, CONTROL VOLTAGE TYPE:AC, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, INPUT VOLTAGE:90V AC TO 140V AC, LENGTH:31.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE PC BOARD RELAY, CURRENT RATING:12MA, PRODUCT RANGE:-, ACCESSORY TYPE:AC INPUT MODULE, CONTROL VOLTAGE TYPE:AC, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, INPUT VOLTAGE:90V AC TO 140V AC, LENGTH:31.8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 17492340
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details