Opto 22 Programmable (PLC, PAC) GRV-EPIC-PR2

Description
PROCESSOR FOR THE GROOV EPIC SYS
Request a Quote Datasheet
Description
PROCESSOR FOR THE GROOV EPIC SYS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 5528-GRV-EPIC-PR2-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
5528-GRV-EPIC-PR2-ND
Programmable (PLC, PAC) 5528-GRV-EPIC-PR2-ND
PROCESSOR FOR THE GROOV EPIC SYS

PROCESSOR FOR THE GROOV EPIC SYS

Buy Now Datasheet
Controller, 3.75Gb, 5, Lcd Touch Screen; No. Of Analog Inputs Opto 22 - 86AJ9202 - Newark, An Avnet Company
Chicago, IL, United States
Controller, 3.75Gb, 5, Lcd Touch Screen; No. Of Analog Inputs Opto 22
86AJ9202
Controller, 3.75Gb, 5, Lcd Touch Screen; No. Of Analog Inputs Opto 22 86AJ9202
CONTROLLER, 3.75GB, 5", LCD TOUCH SCREEN; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:LCD Touch Screen; IP / NEMA Rating:-; Product Range:groov EPIC Series RoHS Compliant: Yes

CONTROLLER, 3.75GB, 5", LCD TOUCH SCREEN; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:-; No. of Digital Outputs:-; Meter Display Type:LCD Touch Screen; IP / NEMA Rating:-; Product Range:groov EPIC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 5528-GRV-EPIC-PR2-ND 86AJ9202
Product Name Programmable (PLC, PAC) Controller, 3.75Gb, 5, Lcd Touch Screen; No. Of Analog Inputs Opto 22
Computer Interface Options Single Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 1000876 - Radwell International
Allen-Bradley / Rockwell Automation
View Details