PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:16V; Current Rating:16mA; Product Range:-; Accessory Type:16 Channel Integral Rack; External Width:146.5mm; Length:133.35mm; Voltage Rating:16V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 52F269 |
| Product Name | Programmable Logic Controller; No. Of Modules Opto 22 |