The G4PB16HC I/O mounting rack is designed to accommodate up to 16 G4 I/O modules, featuring an extra row of terminals for field loop power connections. It includes a header connector compatible with standard 50-pin cables, Optomux B1, Pamux B5, or B100 brain boards for logic connections. The mounting rack allows for easy insertion and removal of modules without disturbing field wiring, secured by a threaded captive hold-down screw. This product operates within a temperature range of 0 to 70°C and supports a maximum relative humidity of 95 percent, non-condensing. It utilizes a single 5, 15, or 24 VDC power supply for control power and includes a built-in fuse tester with a spare fuse on board. The G4PB16HC is UL recognized, CSA certified, and CE approved, making it suitable for various industrial applications.
PROGRAMMABLE LOGIC CONTROLLER; No. of Modules:16; Supply Voltage VDC:24V; Current Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 92F3463 |
| Product Name | Programmable Logic Controller; No. Of Modules Opto 22 |