Opto 22 I/O Module; AC Output; 12-140 VAC; 5 VDC input; w/ Manual/Auto Switch G4OAC5MA

Description
Opto 22 G4 I/O includes both digital and analog modules. Each G4 module offers compact single-channel packaging. Each digital module includes an LED status indicator and also is available with manual switching capability for field wiring and control logic testing. Digital modules support 5-, 15- or 24-volt logic. G4 digital output modules feature a top-mounted replaceable fuse. G4 analog modules are factory-calibrated, offer 12-bit resolution and require a single 24-volt power supply. All current loop modules include an isolated loop power supply for added flexibility and reduced instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available. Contact Allied for details on specific models or visit Alliedelec.com for more information.
Description
Opto 22 G4 I/O includes both digital and analog modules. Each G4 module offers compact single-channel packaging. Each digital module includes an LED status indicator and also is available with manual switching capability for field wiring and control logic testing. Digital modules support 5-, 15- or 24-volt logic. G4 digital output modules feature a top-mounted replaceable fuse. G4 analog modules are factory-calibrated, offer 12-bit resolution and require a single 24-volt power supply. All current loop modules include an isolated loop power supply for added flexibility and reduced instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available. Contact Allied for details on specific models or visit Alliedelec.com for more information.

Suppliers

Company
Product
Description
Supplier Links
I/O Module; AC Output; 12-140 VAC; 5 VDC input; w/ Manual/Auto Switch - 70133546 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O Module; AC Output; 12-140 VAC; 5 VDC input; w/ Manual/Auto Switch
70133546
I/O Module; AC Output; 12-140 VAC; 5 VDC input; w/ Manual/Auto Switch 70133546
Opto 22 G4 I/O includes both digital and analog modules. Each G4 module offers compact single-channel packaging. Each digital module includes an LED status indicator and also is available with manual switching capability for field wiring and control logic testing. Digital modules support 5-, 15- or 24-volt logic. G4 digital output modules feature a top-mounted replaceable fuse. G4 analog modules are factory-calibrated, offer 12-bit resolution and require a single 24-volt power supply. All current loop modules include an isolated loop power supply for added flexibility and reduced instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available. Contact Allied for details on specific models or visit Alliedelec.com for more information.

Opto 22 G4 I/O includes both digital and analog modules. Each G4 module offers compact single-channel packaging. Each digital module includes an LED status indicator and also is available with manual switching capability for field wiring and control logic testing. Digital modules support 5-, 15- or 24-volt logic. G4 digital output modules feature a top-mounted replaceable fuse. G4 analog modules are factory-calibrated, offer 12-bit resolution and require a single 24-volt power supply.
All current loop modules include an isolated loop power supply for added flexibility and reduced instrumentation costs. Input types include voltage, current, thermocouple, RTD, ICTD, frequency and velocity. Outputs include voltage, current and time-proportional output. Factory Mutual (FM) approved versions of many G4 I/O modules are available.
Contact Allied for details on specific models or visit Alliedelec.com for more information.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70133546
Product Name I/O Module; AC Output; 12-140 VAC; 5 VDC input; w/ Manual/Auto Switch
Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details