Opto 22 Lithium Battery, 3.6V; Battery Voltage Opto 22 G4BATT32

Description
LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Connector; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: Yes
Datasheet
Description
LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Connector; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3.6V; Battery Voltage Opto 22 - 52F263 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V; Battery Voltage Opto 22
52F263
Lithium Battery, 3.6V; Battery Voltage Opto 22 52F263
LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Connector; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: Yes

LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Connector; External Diameter:-; External Height:-; External Width:-; External Depth:-; Weight:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 52F263
Product Name Lithium Battery, 3.6V; Battery Voltage Opto 22
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
EXTERNAL BATTERY MODULES - EBM FA10394 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 9 ampere-hr
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details