The G4AD22 is a single-channel analog voltage input module for 0 to 1 VDC signals, offering ±1 mV accuracy, <3 ms response time, and <10 ms change time, with 12-bit resolution and 4,000 Vrms isolation between input and output. It plugs into Opto 22 Modular I/O controllers or analog I/O bricks and connects via four terminal blocks. Operating temperature ranges from -30°C to 70°C.
Solid State Relay; Current Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 52F324 |
| Product Name | Solid State Relay; Current Rating Opto 22 |
| Application Type | Latching |