The Solid State PCB Relay, part number 96F6481, is designed for high power applications with a load current rating of up to 30A. It features a two-pole configuration suitable for both PCB and panel mounting. The relay operates with a coil voltage range of 5 to 110VDC and 12 to 240VAC, with a maximum coil power of 1.7W for DC and 4.0VA for AC. It has a mechanical endurance of 10 million operations and meets UL 508 and UL 873 standards, ensuring reliability in HVAC and industrial control applications. The relay's contact arrangement includes two normally open (NO) and two changeover (CO) contacts, with a maximum switching voltage of 600VAC. It is capable of handling compressor loads up to 3.5 tons, with specific ratings of 110 LRA and 25.3 FLA for DC coils. The relay is constructed to withstand harsh environments, with an ambient temperature range of -55°C to 85°C for DC coils and -55°C to 65°C for AC coils. It also features robust insulation properties, including a dielectric strength of 4000V between coil and contact. Engineers considering this relay should note its compliance with various safety and environmental standards, including EU RoHS and REACH, making it suitable for a wide range of applications.
Solid State PC Board Relay; Load Current:-; Operating Voltage Max:-; Relay Mounting:PCB; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 96F6481 |
| Product Name | Solid State Pc Board Relay; Load Current Opto 22 |
| Application Type | Latching |