Opto 22 DC Control Solid State Relay w/ Heatsink 575D30-HS

Description
DC Control Solid State Relay w/ Heatsink
Datasheet
Description
DC Control Solid State Relay w/ Heatsink
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Control Solid State Relay w/ Heatsink - 575D30-HS - Opto 22
Temecula, CA, USA
DC Control Solid State Relay w/ Heatsink
575D30-HS
DC Control Solid State Relay w/ Heatsink 575D30-HS
DC Control Solid State Relay w/ Heatsink

DC Control Solid State Relay w/ Heatsink

Supplier's Site
Ssr, Panel Mount, 600Vac, 32Vdc, 30A; Contact Configuration Opto 22 - 06R5673 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 600Vac, 32Vdc, 30A; Contact Configuration Opto 22
06R5673
Ssr, Panel Mount, 600Vac, 32Vdc, 30A; Contact Configuration Opto 22 06R5673
SSR, PANEL MOUNT, 600VAC, 32VDC, 30A; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:100VAC; Depth:57.15mm RoHS Compliant: Yes

SSR, PANEL MOUNT, 600VAC, 32VDC, 30A; Contact Configuration:-; Load Current:30A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:100VAC; Depth:57.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Opto 22 Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 575D30-HS 06R5673
Product Name DC Control Solid State Relay w/ Heatsink Ssr, Panel Mount, 600Vac, 32Vdc, 30A; Contact Configuration Opto 22
Solid State Relay Type Optically
Application Type General Latching
Mounting PCBoard Panel; Panel Mount
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-21LR11(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-859-753-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
View Details