Opto 22 DC Control Solid State Relay 240Di10

Description
240 VAC, 10 Amp, DC Control Solid State Relay (SSR), with LED Indicator
Description
240 VAC, 10 Amp, DC Control Solid State Relay (SSR), with LED Indicator
Datasheet
Datasheet Summary
Powered by GS/AI

The Opto 22 240Di10 is a 240 VAC, 10 Amp DC Control Solid State Relay (SSR) featuring LED indicators for operational status. It provides 4,000 volts of optical isolation, ensuring safe operation in various applications. The relay is designed with rugged epoxy encapsulation and has undergone rigorous testing, including full load tests and surge testing at six times the rated current. This model is UL recognized and operates effectively in a temperature range of -40¬8C to 100¬8C. The 240Di10 is suitable for applications requiring reliable DC control, making it a viable option for engineers seeking durable and efficient relay solutions.

Datasheet Summary
Powered by GS/AI

The Opto 22 240Di10 is a 240 VAC, 10 Amp DC Control Solid State Relay (SSR) featuring LED indicators for operational status. It provides 4,000 volts of optical isolation, ensuring safe operation in various applications. The relay is designed with rugged epoxy encapsulation and has undergone rigorous testing, including full load tests and surge testing at six times the rated current. This model is UL recognized and operates effectively in a temperature range of -40¬8C to 100¬8C. The 240Di10 is suitable for applications requiring reliable DC control, making it a viable option for engineers seeking durable and efficient relay solutions.

Suppliers

Company
Product
Description
Supplier Links
DC Control Solid State Relay - 240Di10 - Opto 22
Temecula, CA, USA
DC Control Solid State Relay
240Di10
DC Control Solid State Relay 240Di10
240 VAC, 10 Amp, DC Control Solid State Relay (SSR), with LED Indicator

240 VAC, 10 Amp, DC Control Solid State Relay (SSR), with LED Indicator

Supplier's Site Datasheet

Technical Specifications

  Opto 22
Product Category Solid State Relays
Product Number 240Di10
Product Name DC Control Solid State Relay
Solid State Relay Type Optically
Application Type General
Mounting PCBoard
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers