The 240D25-18 is a member of the Opto22 Power Series solid-state relay family, designed for panel mounting and switching 240 VAC loads up to 25 amps with DC control. It features 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and an operating temperature range of -40°C to 100°C. The relay includes a built-in snubber for transient protection and is UL recognized, CSA certified, and CE compliant. Terminal torque specifications are 10 in-lb (1.13 N-m) for control terminals and 18 in-lb (2.03 N-m) for field terminals. Thermal resistance from junction to base is 1.2 °C/W with a maximum power dissipation of 1.3 watts at rated current.
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 75K1885 |
| Product Name | Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Opto 22 |
| Application Type | Latching |