Opto 22 Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE 240D25-17

Description
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments
Description
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE - 70133862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE
70133862
Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE 70133862
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation. Key Features: DC Series LED Input Status Indicators RoHS Compliant AC Series Feature Built-In Snubber Zero Voltage Turn On Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments

Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series

  • LED Input Status Indicators
  • RoHS Compliant
    AC Series
  • Feature Built-In Snubber
  • Zero Voltage Turn On
  • Transient-Proof Models Offer Self-Protection For Noisy Electrical Environments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70133862
Product Name Relay;SSR;Power;Cur-Rtg 25A;Vol-Rtg 240AC;Panel Mnt;Quick Connect;UL, CSA, CE
Mounting PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Timing Relay - 700-RTC00200U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 341389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
Type 12.71 - Electronic digital time switch - 127182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details