Opto 22 Solid State Overload/Relay 120A10

Description
SSR, PANEL MOUNT, 140VAC, 280VAC, 10A, CONTACT CONFIGURATION, LOAD CURRENT 10A, OPERATING VOLTAGE MAX 140VAC, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE ZERO CROSSING, OPERATING VOLTAGE MIN 12VAC, DEPTH 57.15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 140VAC, 280VAC, 10A, CONTACT CONFIGURATION, LOAD CURRENT 10A, OPERATING VOLTAGE MAX 140VAC, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE ZERO CROSSING, OPERATING VOLTAGE MIN 12VAC, DEPTH 57.15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 34337 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
34337
Solid State Overload/Relay 34337
SSR, PANEL MOUNT, 140VAC, 280VAC, 10A, CONTACT CONFIGURATION, LOAD CURRENT 10A, OPERATING VOLTAGE MAX 140VAC, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE ZERO CROSSING, OPERATING VOLTAGE MIN 12VAC, DEPTH 57.15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 140VAC, 280VAC, 10A, CONTACT CONFIGURATION, LOAD CURRENT 10A, OPERATING VOLTAGE MAX 140VAC, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE ZERO CROSSING, OPERATING VOLTAGE MIN 12VAC, DEPTH 57.15MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 34337
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

1.0A Manual Motor Starters - MMS-32H-1.0A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12KB200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Contactor - 65543740 - Radwell International
Fuji Electric Corp. of America
Specs
Motor Voltage 100 to 110 volts
View Details