Optimal Handling Solutions Power Lift Jib Cranes WTJ-20-4-DC

Description
Designed for material handling applications on docks, in warehouses or in truck beds Choose either intermittent or continuous duty winches with reaches from 3 to 9 feet Available in AC or DC power Meets ANSI and OSHA specifications ITEM "A" - Intermittent Use Cranes feature rotation hand brakes that offer unlimited 360° positioning. The mast mounts permanently. Boom adjusts in 12" increments and can be positioned at 3 elevations. DC models include 25 feet of 3/16" aircraft-grade, wire rope with swivel hook and safety latch. Folds for storage. Choose either 12V DC, 1/3HP with 12 foot removable plug-in pendant control or 120V AC 1/2HP with fingertip switch to raise and lower hook. ITEM "B" - The economical answer to your material handling problems. Offers light-duty, intermittent use. Up to 1,500 pounds capacity at 36" boom extension. 360° locking manual rotation, 25 feet of 5/32" cable with swivel snatch block and safety latch. 12" x 12" mounting plate.
Description
Designed for material handling applications on docks, in warehouses or in truck beds Choose either intermittent or continuous duty winches with reaches from 3 to 9 feet Available in AC or DC power Meets ANSI and OSHA specifications ITEM "A" - Intermittent Use Cranes feature rotation hand brakes that offer unlimited 360° positioning. The mast mounts permanently. Boom adjusts in 12" increments and can be positioned at 3 elevations. DC models include 25 feet of 3/16" aircraft-grade, wire rope with swivel hook and safety latch. Folds for storage. Choose either 12V DC, 1/3HP with 12 foot removable plug-in pendant control or 120V AC 1/2HP with fingertip switch to raise and lower hook. ITEM "B" - The economical answer to your material handling problems. Offers light-duty, intermittent use. Up to 1,500 pounds capacity at 36" boom extension. 360° locking manual rotation, 25 feet of 5/32" cable with swivel snatch block and safety latch. 12" x 12" mounting plate.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Power Lift Jib Cranes
WTJ-20-4-DC
Power Lift Jib Cranes WTJ-20-4-DC
Designed for material handling applications on docks, in warehouses or in truck beds Choose either intermittent or continuous duty winches with reaches from 3 to 9 feet Available in AC or DC power Meets ANSI and OSHA specifications ITEM "A" - Intermittent Use Cranes feature rotation hand brakes that offer unlimited 360° positioning. The mast mounts permanently. Boom adjusts in 12" increments and can be positioned at 3 elevations. DC models include 25 feet of 3/16" aircraft-grade, wire rope with swivel hook and safety latch. Folds for storage. Choose either 12V DC, 1/3HP with 12 foot removable plug-in pendant control or 120V AC 1/2HP with fingertip switch to raise and lower hook. ITEM "B" - The economical answer to your material handling problems. Offers light-duty, intermittent use. Up to 1,500 pounds capacity at 36" boom extension. 360° locking manual rotation, 25 feet of 5/32" cable with swivel snatch block and safety latch. 12" x 12" mounting plate.
  • Designed for material handling applications on docks, in warehouses or in truck beds
  • Choose either intermittent or continuous duty winches with reaches from 3 to 9 feet
  • Available in AC or DC power
  • Meets ANSI and OSHA specifications

ITEM "A" - Intermittent Use Cranes feature rotation hand brakes that offer unlimited 360° positioning. The mast mounts permanently. Boom adjusts in 12" increments and can be positioned at 3 elevations. DC models include 25 feet of 3/16" aircraft-grade, wire rope with swivel hook and safety latch. Folds for storage. Choose either 12V DC, 1/3HP with 12 foot removable plug-in pendant control or 120V AC 1/2HP with fingertip switch to raise and lower hook.
ITEM "B" - The economical answer to your material handling problems. Offers light-duty, intermittent use. Up to 1,500 pounds capacity at 36" boom extension. 360° locking manual rotation, 25 feet of 5/32" cable with swivel snatch block and safety latch. 12" x 12" mounting plate.

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number WTJ-20-4-DC
Product Name Power Lift Jib Cranes
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
T Series Gantry Crane - 1T1018SA - Spanco, Inc.
Specs
Features Wheels
Certification CMAA,TUV, MHI, Monorail M. A.
Type Gantry Crane
View Details