Optimal Handling Solutions Winch Operated Truck Jib Crane WTJ-2

Description
Installed in your pick-up truck bed, this winch operated jib crane will help lift loads up to 1,000 lbs. Lift items from ground to truck bed height, then rotate into cargo area Includes telescopic boom design with manual hydraulic hand pump to pivot boom up and down Manual cable winch (with a 1/4" cable diameter) to lift and lower loads Unit comes with one grab hook, one chain slot lock, and one slink hook with latch Mounting plate is 10 1/2" x 10 1/2" Base height is 12 1/2" Overall height is 56" The crane swivels on a 360° base Safety yellow in color Welded steel construction
Description
Installed in your pick-up truck bed, this winch operated jib crane will help lift loads up to 1,000 lbs. Lift items from ground to truck bed height, then rotate into cargo area Includes telescopic boom design with manual hydraulic hand pump to pivot boom up and down Manual cable winch (with a 1/4" cable diameter) to lift and lower loads Unit comes with one grab hook, one chain slot lock, and one slink hook with latch Mounting plate is 10 1/2" x 10 1/2" Base height is 12 1/2" Overall height is 56" The crane swivels on a 360° base Safety yellow in color Welded steel construction

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Winch Operated Truck Jib Crane
WTJ-2
Winch Operated Truck Jib Crane WTJ-2
Installed in your pick-up truck bed, this winch operated jib crane will help lift loads up to 1,000 lbs. Lift items from ground to truck bed height, then rotate into cargo area Includes telescopic boom design with manual hydraulic hand pump to pivot boom up and down Manual cable winch (with a 1/4" cable diameter) to lift and lower loads Unit comes with one grab hook, one chain slot lock, and one slink hook with latch Mounting plate is 10 1/2" x 10 1/2" Base height is 12 1/2" Overall height is 56" The crane swivels on a 360° base Safety yellow in color Welded steel construction
  • Installed in your pick-up truck bed, this winch operated jib crane will help lift loads up to 1,000 lbs.
  • Lift items from ground to truck bed height, then rotate into cargo area
  • Includes telescopic boom design with manual hydraulic hand pump to pivot boom up and down
  • Manual cable winch (with a 1/4" cable diameter) to lift and lower loads
  • Unit comes with one grab hook, one chain slot lock, and one slink hook with latch
  • Mounting plate is 10 1/2" x 10 1/2"
  • Base height is 12 1/2"
  • Overall height is 56"
  • The crane swivels on a 360° base
  • Safety yellow in color
  • Welded steel construction

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Cranes
Product Number WTJ-2
Product Name Winch Operated Truck Jib Crane
Unlock Full Specs
to access all available technical data

Similar Products

Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.25 - 6015PGRT23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.2756 tons (0.2500 metric tons)
View Details
Cranes -  - J.D. Neuhaus
J.D. Neuhaus
Specs
Features Pendant; Motorized Motion
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Jib Crane - Floor Mount; Bridge / Overhead Crane; Traveling, Suspension, Slewing
View Details
Aluminum Portable A Series Gantry - 2ALU1512B-N - Spanco, Inc.
Specs
Features Wheels
Certification CMAA,TUV, MHI, Monorail M. A.
Type Gantry Crane
View Details