Optimal Handling Solutions Cabinets - Wardrobe Storage WSC-4872-24-4D

Description
These extra heavy wardrobe storage cabinets are constructed from the same heavy duty materials as our HDSC series. Each unit includes a keyed handle, a top shelf and a coat rod The (- 4D) units below are equipped with a 1416-4 recessed handle drawer that offers a capacity of 100 lbs. per drawer The (-3D) units inlcude 3 half fixed shelves and 3 drawers that offer a 250 lb. capacity per drawer Each drawer opens with a telescoping full extension slide Overall height with legs is 78" Options: - Padlock Hasp - 6" legs
Description
These extra heavy wardrobe storage cabinets are constructed from the same heavy duty materials as our HDSC series. Each unit includes a keyed handle, a top shelf and a coat rod The (- 4D) units below are equipped with a 1416-4 recessed handle drawer that offers a capacity of 100 lbs. per drawer The (-3D) units inlcude 3 half fixed shelves and 3 drawers that offer a 250 lb. capacity per drawer Each drawer opens with a telescoping full extension slide Overall height with legs is 78" Options: - Padlock Hasp - 6" legs

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Wardrobe Storage
WSC-4872-24-4D
Cabinets - Wardrobe Storage WSC-4872-24-4D
These extra heavy wardrobe storage cabinets are constructed from the same heavy duty materials as our HDSC series. Each unit includes a keyed handle, a top shelf and a coat rod The (- 4D) units below are equipped with a 1416-4 recessed handle drawer that offers a capacity of 100 lbs. per drawer The (-3D) units inlcude 3 half fixed shelves and 3 drawers that offer a 250 lb. capacity per drawer Each drawer opens with a telescoping full extension slide Overall height with legs is 78" Options: - Padlock Hasp - 6" legs
  • These extra heavy wardrobe storage cabinets are constructed from the same heavy duty materials as our HDSC series.
  • Each unit includes a keyed handle, a top shelf and a coat rod
  • The (- 4D) units below are equipped with a 1416-4 recessed handle drawer that offers a capacity of 100 lbs. per drawer
  • The (-3D) units inlcude 3 half fixed shelves and 3 drawers that offer a 250 lb. capacity per drawer
  • Each drawer opens with a telescoping full extension slide
  • Overall height with legs is 78"

Options:
- Padlock Hasp
- 6" legs

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number WSC-4872-24-4D
Product Name Cabinets - Wardrobe Storage
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 2148939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.72 inch (323 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details