Optimal Handling Solutions Work Positioner - Straddle: 3,000 lbs. Capacity WPS5036-30

Description
Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is standard Optional configurations for straddle legs and forks are available Optional slip-on platform available
Description
Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is standard Optional configurations for straddle legs and forks are available Optional slip-on platform available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Work Positioner - Straddle: 3,000 lbs. Capacity
WPS5036-30
Work Positioner - Straddle: 3,000 lbs. Capacity WPS5036-30
Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is standard Optional configurations for straddle legs and forks are available Optional slip-on platform available
  • Straddle base (for pallets) and containers with closed bottoms
  • 12 volt battery power with built-in automatic battery charger
  • Joystick control lever is standard with battery operated units
  • Optional 115/1/60 AC electric power with hand pendant control is available
  • Velocity fuse is standard
  • Optional configurations for straddle legs and forks are available
  • Optional slip-on platform available

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WPS5036-30
Product Name Work Positioner - Straddle: 3,000 lbs. Capacity
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 251889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details