Optimal Handling Solutions Work Positioner - Non Straddle: 3,000 lbs. Capacity WPNS48-30

Description
Non-straddle base (for skids) and containers with open bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is standard Optional configurations for straddle legs and forks are available Optional slip-on platform available
Description
Non-straddle base (for skids) and containers with open bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is standard Optional configurations for straddle legs and forks are available Optional slip-on platform available

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Work Positioner - Non Straddle: 3,000 lbs. Capacity
WPNS48-30
Work Positioner - Non Straddle: 3,000 lbs. Capacity WPNS48-30
Non-straddle base (for skids) and containers with open bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is available Velocity fuse is standard Optional configurations for straddle legs and forks are available Optional slip-on platform available
  • Non-straddle base (for skids) and containers with open bottoms
  • 12 volt battery power with built-in automatic battery charger
  • Joystick control lever is standard with battery operated units
  • Optional 115/1/60 AC electric power with hand pendant control is available
  • Velocity fuse is standard
  • Optional configurations for straddle legs and forks are available
  • Optional slip-on platform available

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WPNS48-30
Product Name Work Positioner - Non Straddle: 3,000 lbs. Capacity
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details