Optimal Handling Solutions Work Platforms: Options WP-TT48

Description
- Convenient fork truck work platforms quickly and safely transport maintenance personnel where they are needed - Attaches to fork truck by inserting forks into fork pockets and securing platform to fork truck - Tine lock must be engaged to secure platform to forks - Lanyard with Harness available. Call for sizing and pricing information. - 42" high handrail with 21" high mid-rail on three sides - 60" high expanded metal backing on fourth side (84" high backing to meet California OSHA specifications) - Includes checker floor plate platform and 36" long strap with hook to attach platform to fork truck - The usable fork pockets are 7 3/4" W x 3 3/8" H in rear and 7 3/4" W x 1 7/8" H in front - Capacity is 1,000 lbs. - Welded steel construction - Powder coat blue finish - The Full Featured units (FF) include an Emergency Stop Button Kit and Web Lanyard with Safety Harness Options: Model WP-CA - 4" x 1 1/4" Poly Casters allow you to move the unit without a fork truck Model WP-SB - Emergency Stop Button Kit allows the operator to shut off fork truck power from the work platform. Works with both electric and gas fork trucks. Model WP-TC - Flourescent Tube Caddy holds flourescent light bulbs and other maintenance equipment. Model WP-TT Sliding Tool Tray is available in 36" and 48" wide models. Holds maintenance tools. Model WP-AFR - Automatic Fold Down Ramp allows you to roll tool boxes on and off the Work Platform. Ramp automatically rises when the unit is lifted off the ground and lowers when work platform is lowered.
Description
- Convenient fork truck work platforms quickly and safely transport maintenance personnel where they are needed - Attaches to fork truck by inserting forks into fork pockets and securing platform to fork truck - Tine lock must be engaged to secure platform to forks - Lanyard with Harness available. Call for sizing and pricing information. - 42" high handrail with 21" high mid-rail on three sides - 60" high expanded metal backing on fourth side (84" high backing to meet California OSHA specifications) - Includes checker floor plate platform and 36" long strap with hook to attach platform to fork truck - The usable fork pockets are 7 3/4" W x 3 3/8" H in rear and 7 3/4" W x 1 7/8" H in front - Capacity is 1,000 lbs. - Welded steel construction - Powder coat blue finish - The Full Featured units (FF) include an Emergency Stop Button Kit and Web Lanyard with Safety Harness Options: Model WP-CA - 4" x 1 1/4" Poly Casters allow you to move the unit without a fork truck Model WP-SB - Emergency Stop Button Kit allows the operator to shut off fork truck power from the work platform. Works with both electric and gas fork trucks. Model WP-TC - Flourescent Tube Caddy holds flourescent light bulbs and other maintenance equipment. Model WP-TT Sliding Tool Tray is available in 36" and 48" wide models. Holds maintenance tools. Model WP-AFR - Automatic Fold Down Ramp allows you to roll tool boxes on and off the Work Platform. Ramp automatically rises when the unit is lifted off the ground and lowers when work platform is lowered.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Work Platforms: Options
WP-TT48
Work Platforms: Options WP-TT48
- Convenient fork truck work platforms quickly and safely transport maintenance personnel where they are needed - Attaches to fork truck by inserting forks into fork pockets and securing platform to fork truck - Tine lock must be engaged to secure platform to forks - Lanyard with Harness available. Call for sizing and pricing information. - 42" high handrail with 21" high mid-rail on three sides - 60" high expanded metal backing on fourth side (84" high backing to meet California OSHA specifications) - Includes checker floor plate platform and 36" long strap with hook to attach platform to fork truck - The usable fork pockets are 7 3/4" W x 3 3/8" H in rear and 7 3/4" W x 1 7/8" H in front - Capacity is 1,000 lbs. - Welded steel construction - Powder coat blue finish - The Full Featured units (FF) include an Emergency Stop Button Kit and Web Lanyard with Safety Harness Options: Model WP-CA - 4" x 1 1/4" Poly Casters allow you to move the unit without a fork truck Model WP-SB - Emergency Stop Button Kit allows the operator to shut off fork truck power from the work platform. Works with both electric and gas fork trucks. Model WP-TC - Flourescent Tube Caddy holds flourescent light bulbs and other maintenance equipment. Model WP-TT Sliding Tool Tray is available in 36" and 48" wide models. Holds maintenance tools. Model WP-AFR - Automatic Fold Down Ramp allows you to roll tool boxes on and off the Work Platform. Ramp automatically rises when the unit is lifted off the ground and lowers when work platform is lowered.

- Convenient fork truck work platforms quickly and safely transport maintenance personnel where they are needed
- Attaches to fork truck by inserting forks into fork pockets and securing platform to fork truck
- Tine lock must be engaged to secure platform to forks
- Lanyard with Harness available. Call for sizing and pricing information.
- 42" high handrail with 21" high mid-rail on three sides
- 60" high expanded metal backing on fourth side (84" high backing to meet California OSHA specifications)
- Includes checker floor plate platform and 36" long strap with hook to attach platform to fork truck
- The usable fork pockets are 7 3/4" W x 3 3/8" H in rear and 7 3/4" W x 1 7/8" H in front
- Capacity is 1,000 lbs.
- Welded steel construction
- Powder coat blue finish
- The Full Featured units (FF) include an Emergency Stop Button Kit and Web Lanyard with Safety Harness
Options:
Model WP-CA - 4" x 1 1/4" Poly Casters allow you to move the unit without a fork truck
Model WP-SB - Emergency Stop Button Kit allows the operator to shut off fork truck power from the work platform. Works with both electric and gas fork trucks.
Model WP-TC - Flourescent Tube Caddy holds flourescent light bulbs and other maintenance equipment.
Model WP-TT Sliding Tool Tray is available in 36" and 48" wide models. Holds maintenance tools.
Model WP-AFR - Automatic Fold Down Ramp allows you to roll tool boxes on and off the Work Platform. Ramp automatically rises when the unit is lifted off the ground and lowers when work platform is lowered.

Technical Specifications

  Optimal Handling Solutions
Product Category Platforms and Walkways
Product Number WP-TT48
Product Name Work Platforms: Options
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
MECO Maintenance Platforms - MEC103 - REB Storage Systems International
REB Storage Systems International
Specs
Platform/Walkway Type Fork Lift Platform
Height 3.75 ft (11.43 dm)
Depth 4 ft (12.19 dm)
View Details
Industrial Stairs, ADA Ramps & Platforms -  - Parkline, Inc.
Specs
Platform/Walkway Type Gangway; Work Platform (optional feature)
  Material Aluminum (optional feature); Stainless Steel (optional feature); Fiberglass
Features Anti-Slip
View Details