Optimal Handling Solutions HeviMovers: HeviMover WES-480002

Description
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.
Description
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
HeviMovers: HeviMover
WES-480002
HeviMovers: HeviMover WES-480002
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.
  • HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame
  • Weight of the load is transferred directly from load-bearing plate to rollers
  • This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods
  • Swivel-top for maximum maneuverability, full 360° rotation
  • Spring-loaded locking mechanism at 45° intervals
  • Only periodic cleaning and light re-oiling of roller chain needed


HeviMover Kit #480019
This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number WES-480002
Product Name HeviMovers: HeviMover
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
FT  Hilman Rollers - 7.5-RD - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 15000 lbs (6803 kg)
Length 10.5 inch (267 mm)
View Details
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly, 18 Pick Rack Dolly - APRD18MOBILE - Akro-Mils, Inc.
Specs
Load Capacity 1800 lbs (816 kg)
Length 37 inch (940 mm)
Width 33 inch (838 mm)
View Details