Optimal Handling Solutions HeviMovers: HeviMover WES-480001

Description
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.
Description
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
HeviMovers: HeviMover
WES-480001
HeviMovers: HeviMover WES-480001
HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame Weight of the load is transferred directly from load-bearing plate to rollers This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods Swivel-top for maximum maneuverability, full 360° rotation Spring-loaded locking mechanism at 45° intervals Only periodic cleaning and light re-oiling of roller chain needed HeviMover Kit #480019 This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.
  • HeviMovers™ are made with precision ground and hardened steel rollers that form an endless chain which revolves around a central load-bearing plate in the frame
  • Weight of the load is transferred directly from load-bearing plate to rollers
  • This eliminates axle friction and requires less power to start and move the load. HeviMovers™ roll easily over cracks and pitted floor areas to reduce possible damage to goods
  • Swivel-top for maximum maneuverability, full 360° rotation
  • Spring-loaded locking mechanism at 45° intervals
  • Only periodic cleaning and light re-oiling of roller chain needed


HeviMover Kit #480019
This kit includes 4 HMS-2 HeviMovers and 2 29" knocked down steering handles in a rugged steel tool box.

Technical Specifications

  Optimal Handling Solutions
Product Category Roller Dollies
Product Number WES-480001
Product Name HeviMovers: HeviMover
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
FT  Hilman Rollers - 7.5-SLP - Hilman Rollers
Specs
Type Machine Dollie
Load Capacity 15000 lbs (6803 kg)
Length 10.5 inch (267 mm)
View Details
Dolly 103 - Dolly 103 - Polymer Logistics
Polymer Logistics
Specs
Load Capacity 1102 lbs (500 kg)
Length 31.5 inch (800 mm)
Width 23.6 inch (599 mm)
View Details
Dolly for 30661 single sided floor rack - 30661DOLLYGY - Akro-Mils, Inc.
Specs
Load Capacity 500 lbs (227 kg)
Length 25 inch (635 mm)
Width 37 inch (940 mm)
View Details