Optimal Handling Solutions Platform Truck - Aluminum Wesco: ASD Series Aluminum Smooth Deck WES-350028

Description
Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements. Wesco Aluminum Platform Trucks Feature: - Aluminum is corrosion resistant and maintains a clean appearance - Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection) - Lightweight aluminum allows for easy maneuverability - Handle included (Dual handles available) - Corner sockets at both ends allow handles to be used on either or both ends of the truck - For truck platform height add 2.5" to caster height (see caster option chart) - Bolt-on casters (Casters sold separately) - see caster option chart ATP Series - Aluminum Treadplate Model - Slip-resistant diamond pattern surface - Solid one piece platform surface construction ASD Series - Aluminum Smooth Deck - Smooth surface that is easy to keep clean - Solid one piece platform surface construction Options - Call for Pricing - Corner Bumper - Perimeter Bumper - Extra Push Handle available for truck widths of 24", 30" and 36"
Description
Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements. Wesco Aluminum Platform Trucks Feature: - Aluminum is corrosion resistant and maintains a clean appearance - Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection) - Lightweight aluminum allows for easy maneuverability - Handle included (Dual handles available) - Corner sockets at both ends allow handles to be used on either or both ends of the truck - For truck platform height add 2.5" to caster height (see caster option chart) - Bolt-on casters (Casters sold separately) - see caster option chart ATP Series - Aluminum Treadplate Model - Slip-resistant diamond pattern surface - Solid one piece platform surface construction ASD Series - Aluminum Smooth Deck - Smooth surface that is easy to keep clean - Solid one piece platform surface construction Options - Call for Pricing - Corner Bumper - Perimeter Bumper - Extra Push Handle available for truck widths of 24", 30" and 36"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Aluminum Wesco: ASD Series Aluminum Smooth Deck
WES-350028
Platform Truck - Aluminum Wesco: ASD Series Aluminum Smooth Deck WES-350028
Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements. Wesco Aluminum Platform Trucks Feature: - Aluminum is corrosion resistant and maintains a clean appearance - Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection) - Lightweight aluminum allows for easy maneuverability - Handle included (Dual handles available) - Corner sockets at both ends allow handles to be used on either or both ends of the truck - For truck platform height add 2.5" to caster height (see caster option chart) - Bolt-on casters (Casters sold separately) - see caster option chart ATP Series - Aluminum Treadplate Model - Slip-resistant diamond pattern surface - Solid one piece platform surface construction ASD Series - Aluminum Smooth Deck - Smooth surface that is easy to keep clean - Solid one piece platform surface construction Options - Call for Pricing - Corner Bumper - Perimeter Bumper - Extra Push Handle available for truck widths of 24", 30" and 36"

Wesco Aluminum Platform Truck Pricing Does Not Include Casters. Customer should determine truck type and platform size required and then choose caster type based on load requirements.

Wesco Aluminum Platform Trucks Feature:
- Aluminum is corrosion resistant and maintains a clean appearance
- Strong enough to handle up to 3,000 lbs. (dependent upon caster selection in addition to platform selection)
- Lightweight aluminum allows for easy maneuverability
- Handle included (Dual handles available)
- Corner sockets at both ends allow handles to be used on either or both ends of the truck
- For truck platform height add 2.5" to caster height (see caster option chart)
- Bolt-on casters (Casters sold separately) - see caster option chart
ATP Series - Aluminum Treadplate Model
- Slip-resistant diamond pattern surface
- Solid one piece platform surface construction
ASD Series - Aluminum Smooth Deck
- Smooth surface that is easy to keep clean
- Solid one piece platform surface construction
Options - Call for Pricing
- Corner Bumper
- Perimeter Bumper
- Extra Push Handle available for truck widths of 24", 30" and 36"

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-350028
Product Name Platform Truck - Aluminum Wesco: ASD Series Aluminum Smooth Deck
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 6693692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details