OPTIMAL HANDLING SOLUTIONS
WES-278148 -- CPII LOWBOY PALLET TRUCK
Optimal Handling Solutions
CPII Lowboy Pallet Truck
WES-278148
Description
3 year pump warranty
Overload bypass
Entry / exit rollers
Reinforced forks
Rubber coated handle
Lowered height of 2.125"
7" wide forks
7' moldon polyurethane steering wheels
2" steel load wheels
Description
3 year pump warranty
Overload bypass
Entry / exit rollers
Reinforced forks
Rubber coated handle
Lowered height of 2.125"
7" wide forks
7' moldon polyurethane steering wheels
2" steel load wheels
Suppliers
CPII Lowboy Pallet Truck
WES-278148
3 year pump warranty
Overload bypass
Entry / exit rollers
Reinforced forks
Rubber coated handle
Lowered height of 2.125"
7" wide forks
7' moldon polyurethane steering wheels
2" steel load wheels
- 3 year pump warranty
- Overload bypass
- Entry / exit rollers
- Reinforced forks
- Rubber coated handle
- Lowered height of 2.125"
- 7" wide forks
- 7' moldon polyurethane steering wheels
- 2" steel load wheels
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
WES-278148 |
|
Product Name
|
CPII Lowboy Pallet Truck |
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
2500 lbs (1134 kg)
Lift Travel
48 inch (1219 mm)
Width
24 to 48 inch (610 to 1219 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Capacity
52911 lbs (23996 kg)
Actuation
Hydraulic
View Details