Optimal Handling Solutions Power LiftKar HD WES-274103

Description
Two Models - UNI - straight frame - accepts dolly option for 4-wheel support - Fold - upper handle angle can be adjusted. Best for copiers, safes, heavy motors or any short and heavy load which would require the user to pull the load back to a very low position. The adjustable angle position on the Fold model allows the user to stand upright when using the truck at a very low angle. - Innovative edge-of-step braking system - automatically applies brake when wheels are at the edge of step. Helps prevent loss of load control caused by accidentally rolling down steps. - Brake can be shut off for use on level ground - prevents unwanted braking when moving over ground with an uneven surface - Two operating modes: single step (ascend or descend button must be pressed after each step - ideal for maximum control) or continuous climb - 24v quick-change battery pack - sealed maintenance-free battery - Two climbing speeds: 6 steps / minute or 10 steps / minute - Average number of steps with fully charged battery: - 440 lbs. of cargo - 220 steps - 550 lbs. of cargo - 190 steps - 725 lbs. of cargo - 120 steps Power LiftKar Options - Part 274103 - Snap-on-Toe plate equipped with 4 dual casters. Provides additional cargo space and the ability to move loads without tilting truck. Especially useful in confined areas. - Part 274102 - Fold-out rear wheel carriage (Univeral model only) slides easily into position to provide 4-wheel support. - Part 274116 - Extra Battery Pack
Description
Two Models - UNI - straight frame - accepts dolly option for 4-wheel support - Fold - upper handle angle can be adjusted. Best for copiers, safes, heavy motors or any short and heavy load which would require the user to pull the load back to a very low position. The adjustable angle position on the Fold model allows the user to stand upright when using the truck at a very low angle. - Innovative edge-of-step braking system - automatically applies brake when wheels are at the edge of step. Helps prevent loss of load control caused by accidentally rolling down steps. - Brake can be shut off for use on level ground - prevents unwanted braking when moving over ground with an uneven surface - Two operating modes: single step (ascend or descend button must be pressed after each step - ideal for maximum control) or continuous climb - 24v quick-change battery pack - sealed maintenance-free battery - Two climbing speeds: 6 steps / minute or 10 steps / minute - Average number of steps with fully charged battery: - 440 lbs. of cargo - 220 steps - 550 lbs. of cargo - 190 steps - 725 lbs. of cargo - 120 steps Power LiftKar Options - Part 274103 - Snap-on-Toe plate equipped with 4 dual casters. Provides additional cargo space and the ability to move loads without tilting truck. Especially useful in confined areas. - Part 274102 - Fold-out rear wheel carriage (Univeral model only) slides easily into position to provide 4-wheel support. - Part 274116 - Extra Battery Pack

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Power LiftKar HD
WES-274103
Power LiftKar HD WES-274103
Two Models - UNI - straight frame - accepts dolly option for 4-wheel support - Fold - upper handle angle can be adjusted. Best for copiers, safes, heavy motors or any short and heavy load which would require the user to pull the load back to a very low position. The adjustable angle position on the Fold model allows the user to stand upright when using the truck at a very low angle. - Innovative edge-of-step braking system - automatically applies brake when wheels are at the edge of step. Helps prevent loss of load control caused by accidentally rolling down steps. - Brake can be shut off for use on level ground - prevents unwanted braking when moving over ground with an uneven surface - Two operating modes: single step (ascend or descend button must be pressed after each step - ideal for maximum control) or continuous climb - 24v quick-change battery pack - sealed maintenance-free battery - Two climbing speeds: 6 steps / minute or 10 steps / minute - Average number of steps with fully charged battery: - 440 lbs. of cargo - 220 steps - 550 lbs. of cargo - 190 steps - 725 lbs. of cargo - 120 steps Power LiftKar Options - Part 274103 - Snap-on-Toe plate equipped with 4 dual casters. Provides additional cargo space and the ability to move loads without tilting truck. Especially useful in confined areas. - Part 274102 - Fold-out rear wheel carriage (Univeral model only) slides easily into position to provide 4-wheel support. - Part 274116 - Extra Battery Pack

Two Models
- UNI - straight frame - accepts dolly option for 4-wheel support
- Fold - upper handle angle can be adjusted. Best for copiers, safes, heavy motors or any short and heavy load which would require the user to pull the load back to a very low position. The adjustable angle position on the Fold model allows the user to stand upright when using the truck at a very low angle.
- Innovative edge-of-step braking system - automatically applies brake when wheels are at the edge of step. Helps prevent loss of load control caused by accidentally rolling down steps.
- Brake can be shut off for use on level ground - prevents unwanted braking when moving over ground with an uneven surface
- Two operating modes: single step (ascend or descend button must be pressed after each step - ideal for maximum control) or continuous climb
- 24v quick-change battery pack - sealed maintenance-free battery
- Two climbing speeds: 6 steps / minute or 10 steps / minute
- Average number of steps with fully charged battery:
- 440 lbs. of cargo - 220 steps
- 550 lbs. of cargo - 190 steps
- 725 lbs. of cargo - 120 steps
Power LiftKar Options
- Part 274103 - Snap-on-Toe plate equipped with 4 dual casters. Provides additional cargo space and the ability to move loads without tilting truck. Especially useful in confined areas.
- Part 274102 - Fold-out rear wheel carriage (Univeral model only) slides easily into position to provide 4-wheel support.
- Part 274116 - Extra Battery Pack

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number WES-274103
Product Name Power LiftKar HD
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details