Two Models
- UNI - straight frame - accepts dolly option for 4-wheel support
- Fold - upper handle angle can be adjusted. Best for copiers, safes, heavy motors or any short and heavy load which would require the user to pull the load back to a very low position. The adjustable angle position on the Fold model allows the user to stand upright when using the truck at a very low angle.
- Innovative edge-of-step braking system - automatically applies brake when wheels are at the edge of step. Helps prevent loss of load control caused by accidentally rolling down steps.
- Brake can be shut off for use on level ground - prevents unwanted braking when moving over ground with an uneven surface
- Two operating modes: single step (ascend or descend button must be pressed after each step - ideal for maximum control) or continuous climb
- 24v quick-change battery pack - sealed maintenance-free battery
- Two climbing speeds: 6 steps / minute or 10 steps / minute
- Average number of steps with fully charged battery:
- 440 lbs. of cargo - 220 steps
- 550 lbs. of cargo - 190 steps
- 725 lbs. of cargo - 120 steps
Power LiftKar Options
- Part 274103 - Snap-on-Toe plate equipped with 4 dual casters. Provides additional cargo space and the ability to move loads without tilting truck. Especially useful in confined areas.
- Part 274102 - Fold-out rear wheel carriage (Univeral model only) slides easily into position to provide 4-wheel support.
- Part 274116 - Extra Battery Pack
| Optimal Handling Solutions | |
|---|---|
| Product Category | Lifts |
| Product Number | WES-274101 |
| Product Name | Power LiftKar HD |