Optimal Handling Solutions Platform Truck - Grid Deck WES-273297

Description
Sturdy open grate design provides high strength and prevents accumulation of water and small debris Durable powder coat paint finish (2) 8" x 2" rigid casters and (4) 6" x 1.5" swivel end casters Tilt design allows truck to pivot on its own radius Platform height 10.75", height to top of handle -35.5"
Description
Sturdy open grate design provides high strength and prevents accumulation of water and small debris Durable powder coat paint finish (2) 8" x 2" rigid casters and (4) 6" x 1.5" swivel end casters Tilt design allows truck to pivot on its own radius Platform height 10.75", height to top of handle -35.5"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Grid Deck
WES-273297
Platform Truck - Grid Deck WES-273297
Sturdy open grate design provides high strength and prevents accumulation of water and small debris Durable powder coat paint finish (2) 8" x 2" rigid casters and (4) 6" x 1.5" swivel end casters Tilt design allows truck to pivot on its own radius Platform height 10.75", height to top of handle -35.5"
  • Sturdy open grate design provides high strength and prevents accumulation of water and small debris
  • Durable powder coat paint finish
  • (2) 8" x 2" rigid casters and (4) 6" x 1.5" swivel end casters
  • Tilt design allows truck to pivot on its own radius
  • Platform height 10.75", height to top of handle -35.5"

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-273297
Product Name Platform Truck - Grid Deck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 251845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Material Steel
Length 41 inch (1050 mm)
View Details