Optimal Handling Solutions U-Boats WES-273296

Description
8 models and a variety of sizes to suit your application Painted steel, galvanized steel, aluminum, wood deck models available Tilting and non-tilting models Removable handles, except on folding handle model 2 rigid center casters and 4 swivel end casters allow trucks to turn on their own radius Provides easy maneuverability in narrow aisles and confined areas Note: All units are 1,750 lbs. capacity except for Model 270339 which is rated at 1,322 lbs.
Description
8 models and a variety of sizes to suit your application Painted steel, galvanized steel, aluminum, wood deck models available Tilting and non-tilting models Removable handles, except on folding handle model 2 rigid center casters and 4 swivel end casters allow trucks to turn on their own radius Provides easy maneuverability in narrow aisles and confined areas Note: All units are 1,750 lbs. capacity except for Model 270339 which is rated at 1,322 lbs.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
U-Boats
WES-273296
U-Boats WES-273296
8 models and a variety of sizes to suit your application Painted steel, galvanized steel, aluminum, wood deck models available Tilting and non-tilting models Removable handles, except on folding handle model 2 rigid center casters and 4 swivel end casters allow trucks to turn on their own radius Provides easy maneuverability in narrow aisles and confined areas Note: All units are 1,750 lbs. capacity except for Model 270339 which is rated at 1,322 lbs.
  • 8 models and a variety of sizes to suit your application
  • Painted steel, galvanized steel, aluminum, wood deck models available
  • Tilting and non-tilting models
  • Removable handles, except on folding handle model
  • 2 rigid center casters and 4 swivel end casters allow trucks to turn on their own radius
  • Provides easy maneuverability in narrow aisles and confined areas

Note: All units are 1,750 lbs. capacity except for Model 270339 which is rated at 1,322 lbs.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-273296
Product Name U-Boats
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details