OPTIMAL HANDLING SOLUTIONS
WES-273286 -- SEMI-ELECTRIC PALLET TRUCK
Optimal Handling Solutions
Semi-Electric Pallet Truck
WES-273286
Description
1 year pump warranty
Manual lift, power drive
Lowered / raised fork height: 3.375" / 8"
10" polyurethane drive wheels
3" polyurethane load wheels
Speed: 1.6 - 2.4 mph with load
4 batteries - 24V 38 AH
12V 10 amp charger
67" turning radius
Description
1 year pump warranty
Manual lift, power drive
Lowered / raised fork height: 3.375" / 8"
10" polyurethane drive wheels
3" polyurethane load wheels
Speed: 1.6 - 2.4 mph with load
4 batteries - 24V 38 AH
12V 10 amp charger
67" turning radius
Suppliers
Semi-Electric Pallet Truck
WES-273286
1 year pump warranty
Manual lift, power drive
Lowered / raised fork height: 3.375" / 8"
10" polyurethane drive wheels
3" polyurethane load wheels
Speed: 1.6 - 2.4 mph with load
4 batteries - 24V 38 AH
12V 10 amp charger
67" turning radius
- 1 year pump warranty
- Manual lift, power drive
- Lowered / raised fork height: 3.375" / 8"
- 10" polyurethane drive wheels
- 3" polyurethane load wheels
- Speed: 1.6 - 2.4 mph with load
- 4 batteries - 24V 38 AH
- 12V 10 amp charger
- 67" turning radius
Technical Specifications
|
Product Category
|
Lifts |
|
Product Number
|
WES-273286 |
|
Product Name
|
Semi-Electric Pallet Truck |
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
2698 lbs (1223 kg)
Lift Travel
59 inch (1500 mm)
Type
Table
View Details
Capacity
10000 lbs (4535 kg)
Lift Travel
24 inch (610 mm)
Width
30 to 54 inch (762 to 1372 mm)
View Details