Optimal Handling Solutions Platform Truck - Steel Power Drive WES-273206

Description
Built-in UL approved charger Battery charge status indicator Two 12V DC batteries installed. Battery part number is WES-109148 Speed control throttle. Power drive in both forward and reverse Clipboard/work order holder Emergency stop button Motion beeper Disengage lever for manual push 12" floor to platform top 41.5" handle height
Description
Built-in UL approved charger Battery charge status indicator Two 12V DC batteries installed. Battery part number is WES-109148 Speed control throttle. Power drive in both forward and reverse Clipboard/work order holder Emergency stop button Motion beeper Disengage lever for manual push 12" floor to platform top 41.5" handle height

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Steel Power Drive
WES-273206
Platform Truck - Steel Power Drive WES-273206
Built-in UL approved charger Battery charge status indicator Two 12V DC batteries installed. Battery part number is WES-109148 Speed control throttle. Power drive in both forward and reverse Clipboard/work order holder Emergency stop button Motion beeper Disengage lever for manual push 12" floor to platform top 41.5" handle height
  • Built-in UL approved charger
  • Battery charge status indicator
  • Two 12V DC batteries installed.
  • Battery part number is WES-109148
  • Speed control throttle. Power drive in both forward and reverse
  • Clipboard/work order holder
  • Emergency stop button
  • Motion beeper
  • Disengage lever for manual push
  • 12" floor to platform top
  • 41.5" handle height

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-273206
Product Name Platform Truck - Steel Power Drive
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 2308237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 400 lbs (181 kg)
Length 33 inch (826 mm)
Width 20 inch (520 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details