Optimal Handling Solutions CPII Pallet Truck WES-272778

Description
3 year pump warranty 2 models - polyurethane or nylon wheels Adjustable fork connecting rods Entry / exit rollers Overload bypass Reinforced forks Rubber coated handle Raised height: 8" Lowered height: 3" 7" wide forks 8" moldon polyurethane or 8" nylon steering wheels 3" moldon polyurethane or nylon load wheels NOTE: Models 272777 and 272778 have polyurethane wheels. Models 272775 amd 272776 have nylon wheels.
Description
3 year pump warranty 2 models - polyurethane or nylon wheels Adjustable fork connecting rods Entry / exit rollers Overload bypass Reinforced forks Rubber coated handle Raised height: 8" Lowered height: 3" 7" wide forks 8" moldon polyurethane or 8" nylon steering wheels 3" moldon polyurethane or nylon load wheels NOTE: Models 272777 and 272778 have polyurethane wheels. Models 272775 amd 272776 have nylon wheels.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
CPII Pallet Truck
WES-272778
CPII Pallet Truck WES-272778
3 year pump warranty 2 models - polyurethane or nylon wheels Adjustable fork connecting rods Entry / exit rollers Overload bypass Reinforced forks Rubber coated handle Raised height: 8" Lowered height: 3" 7" wide forks 8" moldon polyurethane or 8" nylon steering wheels 3" moldon polyurethane or nylon load wheels NOTE: Models 272777 and 272778 have polyurethane wheels. Models 272775 amd 272776 have nylon wheels.
  • 3 year pump warranty
  • 2 models - polyurethane or nylon wheels
  • Adjustable fork connecting rods
  • Entry / exit rollers
  • Overload bypass
  • Reinforced forks
  • Rubber coated handle
  • Raised height: 8"
  • Lowered height: 3"
  • 7" wide forks
  • 8" moldon polyurethane or 8" nylon steering wheels
  • 3" moldon polyurethane or nylon load wheels


NOTE: Models 272777 and 272778 have polyurethane wheels. Models 272775 amd 272776 have nylon wheels.

Technical Specifications

  Optimal Handling Solutions
Product Category Lifts
Product Number WES-272778
Product Name CPII Pallet Truck
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATEWDL-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details