Optimal Handling Solutions Wire Shelving - Chrome-Plated: Add-On Kits WES-272738

Description
Features - Open wire design that provides maximum visibility and air circulation while minimizing dust accumulation - All units are NSF® Approved for use in the food industry - Sets up easily without tools - Shelves adjust at 1" increments on numbered posts - Adjustable floor levelers compensate for surface irregularities - Begin with "starter" units and then "add-on" additional units - Not suitable for refrigerated or freezer cold storage environments Wire Shelving Starter Unit - Kit consists of 4 posts, 4 shelves and 16 posts sleeves that secure shelves to posts - Posts are numbered around diameter in 1" increments - 24 sizes to choose from: shelves available in 18" and 24" depth and 48", 60", and 72" length; posts are available in 63", 74" and 86" heights - Each kit consis of 4 posts with leveling feet, 4 shelves and 16 post sleeves Add-on Kit - Kit consists of 2 posts, 4 shelves, 8 "S" hooks and 8 post sleeves that secure shelves to posts - "S" hooks attach Add-on Kits to existing shelving units - 24 sizes to choose from: shelves available in 18" and 24" depth, and 48", 60" and 72" length; posts are available in 63", 74" and 86" lengths - Each kit consists of 2 posts with leveling feet, 4 shelves, 16 post sleeves and 8 "S" hooks Accessories for Wire Shelving - 5" x 1.25" stem casters - Choice of polyurethane or rubber wheels - Foot plates to bolt racks to the floor - Shelf edges to prevent items from falling - Extra shelves sold in pairs only - Leveling feet protect flooring and level racks on uneven surfaces - Post clamps join units together and "S" hooks are needed when adding shelves - Snap in 8" high shelf dividers keep shelves organized - Replacement posts sold in pairs only - Caster Sets include 4 swivel casters per set. 2 with brakes and 2 without - Shelf sets consist of 2 shelves and 8 post sleeves
Description
Features - Open wire design that provides maximum visibility and air circulation while minimizing dust accumulation - All units are NSF® Approved for use in the food industry - Sets up easily without tools - Shelves adjust at 1" increments on numbered posts - Adjustable floor levelers compensate for surface irregularities - Begin with "starter" units and then "add-on" additional units - Not suitable for refrigerated or freezer cold storage environments Wire Shelving Starter Unit - Kit consists of 4 posts, 4 shelves and 16 posts sleeves that secure shelves to posts - Posts are numbered around diameter in 1" increments - 24 sizes to choose from: shelves available in 18" and 24" depth and 48", 60", and 72" length; posts are available in 63", 74" and 86" heights - Each kit consis of 4 posts with leveling feet, 4 shelves and 16 post sleeves Add-on Kit - Kit consists of 2 posts, 4 shelves, 8 "S" hooks and 8 post sleeves that secure shelves to posts - "S" hooks attach Add-on Kits to existing shelving units - 24 sizes to choose from: shelves available in 18" and 24" depth, and 48", 60" and 72" length; posts are available in 63", 74" and 86" lengths - Each kit consists of 2 posts with leveling feet, 4 shelves, 16 post sleeves and 8 "S" hooks Accessories for Wire Shelving - 5" x 1.25" stem casters - Choice of polyurethane or rubber wheels - Foot plates to bolt racks to the floor - Shelf edges to prevent items from falling - Extra shelves sold in pairs only - Leveling feet protect flooring and level racks on uneven surfaces - Post clamps join units together and "S" hooks are needed when adding shelves - Snap in 8" high shelf dividers keep shelves organized - Replacement posts sold in pairs only - Caster Sets include 4 swivel casters per set. 2 with brakes and 2 without - Shelf sets consist of 2 shelves and 8 post sleeves

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Wire Shelving - Chrome-Plated: Add-On Kits
WES-272738
Wire Shelving - Chrome-Plated: Add-On Kits WES-272738
Features - Open wire design that provides maximum visibility and air circulation while minimizing dust accumulation - All units are NSF® Approved for use in the food industry - Sets up easily without tools - Shelves adjust at 1" increments on numbered posts - Adjustable floor levelers compensate for surface irregularities - Begin with "starter" units and then "add-on" additional units - Not suitable for refrigerated or freezer cold storage environments Wire Shelving Starter Unit - Kit consists of 4 posts, 4 shelves and 16 posts sleeves that secure shelves to posts - Posts are numbered around diameter in 1" increments - 24 sizes to choose from: shelves available in 18" and 24" depth and 48", 60", and 72" length; posts are available in 63", 74" and 86" heights - Each kit consis of 4 posts with leveling feet, 4 shelves and 16 post sleeves Add-on Kit - Kit consists of 2 posts, 4 shelves, 8 "S" hooks and 8 post sleeves that secure shelves to posts - "S" hooks attach Add-on Kits to existing shelving units - 24 sizes to choose from: shelves available in 18" and 24" depth, and 48", 60" and 72" length; posts are available in 63", 74" and 86" lengths - Each kit consists of 2 posts with leveling feet, 4 shelves, 16 post sleeves and 8 "S" hooks Accessories for Wire Shelving - 5" x 1.25" stem casters - Choice of polyurethane or rubber wheels - Foot plates to bolt racks to the floor - Shelf edges to prevent items from falling - Extra shelves sold in pairs only - Leveling feet protect flooring and level racks on uneven surfaces - Post clamps join units together and "S" hooks are needed when adding shelves - Snap in 8" high shelf dividers keep shelves organized - Replacement posts sold in pairs only - Caster Sets include 4 swivel casters per set. 2 with brakes and 2 without - Shelf sets consist of 2 shelves and 8 post sleeves

Features
- Open wire design that provides maximum visibility and air circulation while minimizing dust accumulation
- All units are NSF® Approved for use in the food industry
- Sets up easily without tools
- Shelves adjust at 1" increments on numbered posts
- Adjustable floor levelers compensate for surface irregularities
- Begin with "starter" units and then "add-on" additional units
- Not suitable for refrigerated or freezer cold storage environments
Wire Shelving Starter Unit
- Kit consists of 4 posts, 4 shelves and 16 posts sleeves that secure shelves to posts
- Posts are numbered around diameter in 1" increments
- 24 sizes to choose from: shelves available in 18" and 24" depth and 48", 60", and 72" length; posts are available in 63", 74" and 86" heights
- Each kit consis of 4 posts with leveling feet, 4 shelves and 16 post sleeves
Add-on Kit
- Kit consists of 2 posts, 4 shelves, 8 "S" hooks and 8 post sleeves that secure shelves to posts
- "S" hooks attach Add-on Kits to existing shelving units
- 24 sizes to choose from: shelves available in 18" and 24" depth, and 48", 60" and 72" length; posts are available in 63", 74" and 86" lengths
- Each kit consists of 2 posts with leveling feet, 4 shelves, 16 post sleeves and 8 "S" hooks
Accessories for Wire Shelving
- 5" x 1.25" stem casters
- Choice of polyurethane or rubber wheels
- Foot plates to bolt racks to the floor
- Shelf edges to prevent items from falling
- Extra shelves sold in pairs only
- Leveling feet protect flooring and level racks on uneven surfaces
- Post clamps join units together and "S" hooks are needed when adding shelves
- Snap in 8" high shelf dividers keep shelves organized
- Replacement posts sold in pairs only
- Caster Sets include 4 swivel casters per set. 2 with brakes and 2 without
- Shelf sets consist of 2 shelves and 8 post sleeves

Technical Specifications

  Optimal Handling Solutions
Product Category Industrial Shelving and Racking
Product Number WES-272738
Product Name Wire Shelving - Chrome-Plated: Add-On Kits
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details