Features
- Open wire design that provides maximum visibility and air circulation while minimizing dust accumulation
- All units are NSF® Approved for use in the food industry
- Sets up easily without tools
- Shelves adjust at 1" increments on numbered posts
- Adjustable floor levelers compensate for surface irregularities
- Begin with "starter" units and then "add-on" additional units
- Not suitable for refrigerated or freezer cold storage environments
Wire Shelving Starter Unit
- Kit consists of 4 posts, 4 shelves and 16 posts sleeves that secure shelves to posts
- Posts are numbered around diameter in 1" increments
- 24 sizes to choose from: shelves available in 18" and 24" depth and 48", 60", and 72" length; posts are available in 63", 74" and 86" heights
- Each kit consis of 4 posts with leveling feet, 4 shelves and 16 post sleeves
Add-on Kit
- Kit consists of 2 posts, 4 shelves, 8 "S" hooks and 8 post sleeves that secure shelves to posts
- "S" hooks attach Add-on Kits to existing shelving units
- 24 sizes to choose from: shelves available in 18" and 24" depth, and 48", 60" and 72" length; posts are available in 63", 74" and 86" lengths
- Each kit consists of 2 posts with leveling feet, 4 shelves, 16 post sleeves and 8 "S" hooks
Accessories for Wire Shelving
- 5" x 1.25" stem casters
- Choice of polyurethane or rubber wheels
- Foot plates to bolt racks to the floor
- Shelf edges to prevent items from falling
- Extra shelves sold in pairs only
- Leveling feet protect flooring and level racks on uneven surfaces
- Post clamps join units together and "S" hooks are needed when adding shelves
- Snap in 8" high shelf dividers keep shelves organized
- Replacement posts sold in pairs only
- Caster Sets include 4 swivel casters per set. 2 with brakes and 2 without
- Shelf sets consist of 2 shelves and 8 post sleeves
| Optimal Handling Solutions | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | WES-272643 |
| Product Name | Wire Shelving - Chrome-Plated: Starter Unit |