Optimal Handling Solutions Box Trucks - Plastic WES-272532

Description
Five sizes and color choices Two caster choices: 5" polyurethanee or 8" pneumatic. Two swivel, two rigid mounted on 5-ply plywood base for exra rigidity (except 4-bushel models) Can ship knock down and nested on quantity orders Caster pattern available in either Standard or Diamond. ADD DP WHEN ORDERING TO SPECIFY DIAMOND PATTERN (PHONE ORDERS ONLY). EXAMPLE: WES-XXXXXXDP. NOTE: 5" caster addes 6.75" to height except 4 bushel adds 6". 8" caster adds 10.75" to height, except 4 bushel adds 10". See diagram for dimension specifications
Description
Five sizes and color choices Two caster choices: 5" polyurethanee or 8" pneumatic. Two swivel, two rigid mounted on 5-ply plywood base for exra rigidity (except 4-bushel models) Can ship knock down and nested on quantity orders Caster pattern available in either Standard or Diamond. ADD DP WHEN ORDERING TO SPECIFY DIAMOND PATTERN (PHONE ORDERS ONLY). EXAMPLE: WES-XXXXXXDP. NOTE: 5" caster addes 6.75" to height except 4 bushel adds 6". 8" caster adds 10.75" to height, except 4 bushel adds 10". See diagram for dimension specifications

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Box Trucks - Plastic
WES-272532
Box Trucks - Plastic WES-272532
Five sizes and color choices Two caster choices: 5" polyurethanee or 8" pneumatic. Two swivel, two rigid mounted on 5-ply plywood base for exra rigidity (except 4-bushel models) Can ship knock down and nested on quantity orders Caster pattern available in either Standard or Diamond. ADD DP WHEN ORDERING TO SPECIFY DIAMOND PATTERN (PHONE ORDERS ONLY). EXAMPLE: WES-XXXXXXDP. NOTE: 5" caster addes 6.75" to height except 4 bushel adds 6". 8" caster adds 10.75" to height, except 4 bushel adds 10". See diagram for dimension specifications
  • Five sizes and color choices
  • Two caster choices: 5" polyurethanee or 8" pneumatic. Two swivel, two rigid mounted on 5-ply plywood base for exra rigidity (except 4-bushel models)
  • Can ship knock down and nested on quantity orders
  • Caster pattern available in either Standard or Diamond. ADD DP WHEN ORDERING TO SPECIFY DIAMOND PATTERN (PHONE ORDERS ONLY). EXAMPLE: WES-XXXXXXDP.


NOTE:
5" caster addes 6.75" to height except 4 bushel adds 6". 8" caster adds 10.75" to height, except 4 bushel adds 10".
See diagram for dimension specifications

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-272532
Product Name Box Trucks - Plastic
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details