OPTIMAL HANDLING SOLUTIONS
WES-272416 -- PLATFORM TRUCK - POWER DRIVE
Optimal Handling Solutions
Platform Truck - Power Drive
WES-272416
Description
47 1/4" turning radius
Deck height from floor: 12.375"
Finger tip variable speed controller with forward and reverse modes
Illuminated battery status indicator
Key lock and emergency stop
Motor: 370 watts
Maxiumum climbing incline: 8°
(2) 12v 40 A.H. batteries and charger included
Charge time: 7 - 8 hrs.
Continuous run time : 6 hrs.
Motor Controller: Curtis 110 Amp.
Front wheels: 10" pneumatic
Rear sweivel polyurethane casters: 5" x 2"
Reverse direction safety beeper and reduced speed in reverse for added safety
Full perimeter bumper helps prevent wall damage
Rear panel grid helps keep cargo in place
Durable grey poweder coat finish
13" floor to platform top
43" handle height
Description
47 1/4" turning radius
Deck height from floor: 12.375"
Finger tip variable speed controller with forward and reverse modes
Illuminated battery status indicator
Key lock and emergency stop
Motor: 370 watts
Maxiumum climbing incline: 8°
(2) 12v 40 A.H. batteries and charger included
Charge time: 7 - 8 hrs.
Continuous run time : 6 hrs.
Motor Controller: Curtis 110 Amp.
Front wheels: 10" pneumatic
Rear sweivel polyurethane casters: 5" x 2"
Reverse direction safety beeper and reduced speed in reverse for added safety
Full perimeter bumper helps prevent wall damage
Rear panel grid helps keep cargo in place
Durable grey poweder coat finish
13" floor to platform top
43" handle height
Suppliers
Platform Truck - Power Drive
WES-272416
47 1/4" turning radius
Deck height from floor: 12.375"
Finger tip variable speed controller with forward and reverse modes
Illuminated battery status indicator
Key lock and emergency stop
Motor: 370 watts
Maxiumum climbing incline: 8°
(2) 12v 40 A.H. batteries and charger included
Charge time: 7 - 8 hrs.
Continuous run time : 6 hrs.
Motor Controller: Curtis 110 Amp.
Front wheels: 10" pneumatic
Rear sweivel polyurethane casters: 5" x 2"
Reverse direction safety beeper and reduced speed in reverse for added safety
Full perimeter bumper helps prevent wall damage
Rear panel grid helps keep cargo in place
Durable grey poweder coat finish
13" floor to platform top
43" handle height
- 47 1/4" turning radius
- Deck height from floor: 12.375"
- Finger tip variable speed controller with forward and reverse modes
- Illuminated battery status indicator
- Key lock and emergency stop
- Motor: 370 watts
- Maxiumum climbing incline: 8°
- (2) 12v 40 A.H. batteries and charger included
- Charge time: 7 - 8 hrs.
- Continuous run time : 6 hrs.
- Motor Controller: Curtis 110 Amp.
- Front wheels: 10" pneumatic
- Rear sweivel polyurethane casters: 5" x 2"
- Reverse direction safety beeper and reduced speed in reverse for added safety
- Full perimeter bumper helps prevent wall damage
- Rear panel grid helps keep cargo in place
- Durable grey poweder coat finish
- 13" floor to platform top
- 43" handle height
Technical Specifications
|
Product Category
|
Material Handling Carts and Trucks |
|
Product Number
|
WES-272416 |
|
Product Name
|
Platform Truck - Power Drive |
Unlock Full Specs
to access all available technical data
Similar Products
Capacity
331 lbs (150 kg)
Length
26 inch (650 mm)
Width
18 inch (450 mm)
View Details
Cart / Truck Type
AGV Cart
Capacity
2000 lbs (907 kg)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Cart / Truck Type
Platform Truck
Capacity
4000 lbs (1814 kg)
View Details