Optimal Handling Solutions Drum Lifter & Tilter - Wesco: Value Fork Truck Drum Lifter & Tilter WES-272403

Description
Fork Truck Drum Lifter & Tilter Model WES-240039 - Fork truck driver does not have to leave truck to dispense - Offers versatile drum dispensing capabilties that to not require hoists - Geared design allows controlled dumping and dispensing - Does not require any modifications to the fork truck - Ships assembled and boxed - Has 800 lbs. capability for a full drum, 500 lbs. for a half full drum - Fork pocket dimensions (ID) 6.625" x 2.625" - Fork pocket dimensions center to center is 31" - Length of chain is 144" Value Fork Truck Drum Lifter & Tilter - Economically priced lower capacity model - Two models, 700 & 1,400 lb. capacities - Operator does not have to leave seat to tilt drum
Description
Fork Truck Drum Lifter & Tilter Model WES-240039 - Fork truck driver does not have to leave truck to dispense - Offers versatile drum dispensing capabilties that to not require hoists - Geared design allows controlled dumping and dispensing - Does not require any modifications to the fork truck - Ships assembled and boxed - Has 800 lbs. capability for a full drum, 500 lbs. for a half full drum - Fork pocket dimensions (ID) 6.625" x 2.625" - Fork pocket dimensions center to center is 31" - Length of chain is 144" Value Fork Truck Drum Lifter & Tilter - Economically priced lower capacity model - Two models, 700 & 1,400 lb. capacities - Operator does not have to leave seat to tilt drum

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Drum Lifter & Tilter - Wesco: Value Fork Truck Drum Lifter & Tilter
WES-272403
Drum Lifter & Tilter - Wesco: Value Fork Truck Drum Lifter & Tilter WES-272403
Fork Truck Drum Lifter & Tilter Model WES-240039 - Fork truck driver does not have to leave truck to dispense - Offers versatile drum dispensing capabilties that to not require hoists - Geared design allows controlled dumping and dispensing - Does not require any modifications to the fork truck - Ships assembled and boxed - Has 800 lbs. capability for a full drum, 500 lbs. for a half full drum - Fork pocket dimensions (ID) 6.625" x 2.625" - Fork pocket dimensions center to center is 31" - Length of chain is 144" Value Fork Truck Drum Lifter & Tilter - Economically priced lower capacity model - Two models, 700 & 1,400 lb. capacities - Operator does not have to leave seat to tilt drum

Fork Truck Drum Lifter & Tilter Model WES-240039
- Fork truck driver does not have to leave truck to dispense
- Offers versatile drum dispensing capabilties that to not require hoists
- Geared design allows controlled dumping and dispensing
- Does not require any modifications to the fork truck
- Ships assembled and boxed
- Has 800 lbs. capability for a full drum, 500 lbs. for a half full drum
- Fork pocket dimensions (ID) 6.625" x 2.625"
- Fork pocket dimensions center to center is 31"
- Length of chain is 144"
Value Fork Truck Drum Lifter & Tilter
- Economically priced lower capacity model
- Two models, 700 & 1,400 lb. capacities
- Operator does not have to leave seat to tilt drum

Technical Specifications

  Optimal Handling Solutions
Product Category Lifting and Rigging Attachments
Product Number WES-272403
Product Name Drum Lifter & Tilter - Wesco: Value Fork Truck Drum Lifter & Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details
Rigging/Accessories - Camlok CLB Container lifting lugs - Columbus McKinnon Corporation
Specs
Product Type Lifter
View Details
Thimbles - 2479105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Thimbles
View Details
Eye and Eye Slings - EE1-J902P-T3-6 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 3.1 tons (2.81 metric tons)
View Details