Optimal Handling Solutions Platform Truck - Steel Wesco: Steel Platform Trucks WES-272272

Description
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads
Description
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Steel Wesco: Steel Platform Trucks
WES-272272
Platform Truck - Steel Wesco: Steel Platform Trucks WES-272272
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads

Steel Platform Truck Features
- Heavy duty 12 gauge steel reinforced welded construction
- Constructed for both standard corner or diamond caster mounting pattern
- Removable two cross-brace handle can be inserted in either end
- Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck)
- All platform trucks include one handle
- Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck)
- All listed capacities are based on evenly distributed loads

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-272272
Product Name Platform Truck - Steel Wesco: Steel Platform Trucks
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7938722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 4410 lbs (2000 kg)
Material Steel
Width 2 to 9 inch (58 to 220 mm)
View Details