Optimal Handling Solutions Platform Truck - Steel Wesco: Caster Set WES-272201

Description
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads
Description
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Steel Wesco: Caster Set
WES-272201
Platform Truck - Steel Wesco: Caster Set WES-272201
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads

Steel Platform Truck Features
- Heavy duty 12 gauge steel reinforced welded construction
- Constructed for both standard corner or diamond caster mounting pattern
- Removable two cross-brace handle can be inserted in either end
- Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck)
- All platform trucks include one handle
- Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck)
- All listed capacities are based on evenly distributed loads

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-272201
Product Name Platform Truck - Steel Wesco: Caster Set
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details