Optimal Handling Solutions Platform Truck - Steel Wesco: Extra Handles for Trucks with: WES-272200

Description
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads
Description
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Steel Wesco: Extra Handles for Trucks with:
WES-272200
Platform Truck - Steel Wesco: Extra Handles for Trucks with: WES-272200
Steel Platform Truck Features - Heavy duty 12 gauge steel reinforced welded construction - Constructed for both standard corner or diamond caster mounting pattern - Removable two cross-brace handle can be inserted in either end - Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck) - All platform trucks include one handle - Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck) - All listed capacities are based on evenly distributed loads

Steel Platform Truck Features
- Heavy duty 12 gauge steel reinforced welded construction
- Constructed for both standard corner or diamond caster mounting pattern
- Removable two cross-brace handle can be inserted in either end
- Choose your caster. Platforms and casters sold separately except WES-272265 (Economy Steel Platform Truck)
- All platform trucks include one handle
- Additional handles available as an option except for WES-272265 (Economy Steel Platform Truck)
- All listed capacities are based on evenly distributed loads

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-272200
Product Name Platform Truck - Steel Wesco: Extra Handles for Trucks with:
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details