Fork Truck Drum Lifter & Tilter Model WES-240039
- Fork truck driver does not have to leave truck to dispense
- Offers versatile drum dispensing capabilties that to not require hoists
- Geared design allows controlled dumping and dispensing
- Does not require any modifications to the fork truck
- Ships assembled and boxed
- Has 800 lbs. capability for a full drum, 500 lbs. for a half full drum
- Fork pocket dimensions (ID) 6.625" x 2.625"
- Fork pocket dimensions center to center is 31"
- Length of chain is 144"
Value Fork Truck Drum Lifter & Tilter
- Economically priced lower capacity model
- Two models, 700 & 1,400 lb. capacities
- Operator does not have to leave seat to tilt drum
| Optimal Handling Solutions | |
|---|---|
| Product Category | Lifting and Rigging Attachments |
| Product Number | WES-270402 |
| Product Name | Drum Lifter & Tilter - Wesco |