Optimal Handling Solutions Cart - Powered Appliance Truck WES-230060

Description
- U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load - Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate - Sealed maintenance-free battery. Charger and circuit breaker included - 6" moldon rubber wheels WLF Winch Lift Option - Optional aluminum winch lift attachment has 800 lb. capacity - 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility - Winch equipped with autobraking system - 18" forks, adjustable width up to 19" outside dimension - 57.25" lift height Steel Nose Extension Option - Toe plate extension - Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface Platform Option - slips onto WLF Forks - Platform attachment - Slides in place over winch lift forks to provide a 20" x 20" lifting platform MSWK Option - Superwheel attachment installs in seconds - Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces KOW - Kick-out Wheel - Kick-out 3.5" casters for four wheel stability Battery Charger Cord (Model BC - Standard with Truck Purchase) - Charge battery while driving between stops - Plugs into cigarette lighter - Cable length is 20' - Charger is included with truck purchase
Description
- U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load - Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate - Sealed maintenance-free battery. Charger and circuit breaker included - 6" moldon rubber wheels WLF Winch Lift Option - Optional aluminum winch lift attachment has 800 lb. capacity - 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility - Winch equipped with autobraking system - 18" forks, adjustable width up to 19" outside dimension - 57.25" lift height Steel Nose Extension Option - Toe plate extension - Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface Platform Option - slips onto WLF Forks - Platform attachment - Slides in place over winch lift forks to provide a 20" x 20" lifting platform MSWK Option - Superwheel attachment installs in seconds - Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces KOW - Kick-out Wheel - Kick-out 3.5" casters for four wheel stability Battery Charger Cord (Model BC - Standard with Truck Purchase) - Charge battery while driving between stops - Plugs into cigarette lighter - Cable length is 20' - Charger is included with truck purchase

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Powered Appliance Truck
WES-230060
Cart - Powered Appliance Truck WES-230060
- U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load - Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate - Sealed maintenance-free battery. Charger and circuit breaker included - 6" moldon rubber wheels WLF Winch Lift Option - Optional aluminum winch lift attachment has 800 lb. capacity - 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility - Winch equipped with autobraking system - 18" forks, adjustable width up to 19" outside dimension - 57.25" lift height Steel Nose Extension Option - Toe plate extension - Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface Platform Option - slips onto WLF Forks - Platform attachment - Slides in place over winch lift forks to provide a 20" x 20" lifting platform MSWK Option - Superwheel attachment installs in seconds - Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces KOW - Kick-out Wheel - Kick-out 3.5" casters for four wheel stability Battery Charger Cord (Model BC - Standard with Truck Purchase) - Charge battery while driving between stops - Plugs into cigarette lighter - Cable length is 20' - Charger is included with truck purchase

- U.S. Patent No 7.137.464
- 1/2 Horsepower, 50 amp, high torque motor runs cooler under load
- Industrial grade gear box transmits steady power and is preferable to other drive designs
- Large 2" diameter, polyurethane lifting feet provide more secure stair gripping
- Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load
- Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate
- Sealed maintenance-free battery. Charger and circuit breaker included
- 6" moldon rubber wheels
WLF Winch Lift Option
- Optional aluminum winch lift attachment has 800 lb. capacity
- 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility
- Winch equipped with autobraking system
- 18" forks, adjustable width up to 19" outside dimension
- 57.25" lift height
Steel Nose Extension Option
- Toe plate extension
- Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface
Platform Option - slips onto WLF Forks
- Platform attachment
- Slides in place over winch lift forks to provide a 20" x 20" lifting platform
MSWK Option
- Superwheel attachment installs in seconds
- Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces
KOW - Kick-out Wheel
- Kick-out 3.5" casters for four wheel stability
Battery Charger Cord (Model BC - Standard with Truck Purchase)
- Charge battery while driving between stops
- Plugs into cigarette lighter
- Cable length is 20'
- Charger is included with truck purchase

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-230060
Product Name Cart - Powered Appliance Truck
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2520632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
View Details