Optimal Handling Solutions Cart - Powered Appliance Truck WES-230059

Description
- U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load - Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate - Sealed maintenance-free battery. Charger and circuit breaker included - 6" moldon rubber wheels WLF Winch Lift Option - Optional aluminum winch lift attachment has 800 lb. capacity - 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility - Winch equipped with autobraking system - 18" forks, adjustable width up to 19" outside dimension - 57.25" lift height Steel Nose Extension Option - Toe plate extension - Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface Platform Option - slips onto WLF Forks - Platform attachment - Slides in place over winch lift forks to provide a 20" x 20" lifting platform MSWK Option - Superwheel attachment installs in seconds - Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces KOW - Kick-out Wheel - Kick-out 3.5" casters for four wheel stability Battery Charger Cord (Model BC - Standard with Truck Purchase) - Charge battery while driving between stops - Plugs into cigarette lighter - Cable length is 20' - Charger is included with truck purchase
Description
- U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load - Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate - Sealed maintenance-free battery. Charger and circuit breaker included - 6" moldon rubber wheels WLF Winch Lift Option - Optional aluminum winch lift attachment has 800 lb. capacity - 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility - Winch equipped with autobraking system - 18" forks, adjustable width up to 19" outside dimension - 57.25" lift height Steel Nose Extension Option - Toe plate extension - Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface Platform Option - slips onto WLF Forks - Platform attachment - Slides in place over winch lift forks to provide a 20" x 20" lifting platform MSWK Option - Superwheel attachment installs in seconds - Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces KOW - Kick-out Wheel - Kick-out 3.5" casters for four wheel stability Battery Charger Cord (Model BC - Standard with Truck Purchase) - Charge battery while driving between stops - Plugs into cigarette lighter - Cable length is 20' - Charger is included with truck purchase

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cart - Powered Appliance Truck
WES-230059
Cart - Powered Appliance Truck WES-230059
- U.S. Patent No 7.137.464 - 1/2 Horsepower, 50 amp, high torque motor runs cooler under load - Industrial grade gear box transmits steady power and is preferable to other drive designs - Large 2" diameter, polyurethane lifting feet provide more secure stair gripping - Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load - Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate - Sealed maintenance-free battery. Charger and circuit breaker included - 6" moldon rubber wheels WLF Winch Lift Option - Optional aluminum winch lift attachment has 800 lb. capacity - 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility - Winch equipped with autobraking system - 18" forks, adjustable width up to 19" outside dimension - 57.25" lift height Steel Nose Extension Option - Toe plate extension - Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface Platform Option - slips onto WLF Forks - Platform attachment - Slides in place over winch lift forks to provide a 20" x 20" lifting platform MSWK Option - Superwheel attachment installs in seconds - Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces KOW - Kick-out Wheel - Kick-out 3.5" casters for four wheel stability Battery Charger Cord (Model BC - Standard with Truck Purchase) - Charge battery while driving between stops - Plugs into cigarette lighter - Cable length is 20' - Charger is included with truck purchase

- U.S. Patent No 7.137.464
- 1/2 Horsepower, 50 amp, high torque motor runs cooler under load
- Industrial grade gear box transmits steady power and is preferable to other drive designs
- Large 2" diameter, polyurethane lifting feet provide more secure stair gripping
- Auto rewind ratchet works first to take the slack out of the cargo belt, and then provides a ratchet crank to securely tighten the load
- Noseplate measures 24" by 4" deep. Welded magnesium frame and noseplate
- Sealed maintenance-free battery. Charger and circuit breaker included
- 6" moldon rubber wheels
WLF Winch Lift Option
- Optional aluminum winch lift attachment has 800 lb. capacity
- 3 1/2" Jarvis Advantage® swivel casters for 4 wheel support and mobility
- Winch equipped with autobraking system
- 18" forks, adjustable width up to 19" outside dimension
- 57.25" lift height
Steel Nose Extension Option
- Toe plate extension
- Easily clips on to standard toe plate and provides 12" deep x 28" wide cargo surface
Platform Option - slips onto WLF Forks
- Platform attachment
- Slides in place over winch lift forks to provide a 20" x 20" lifting platform
MSWK Option
- Superwheel attachment installs in seconds
- Equipped with 10" x 4" full pneumatic tires. Provides 4-wheel support and eases transport over rough surfaces
KOW - Kick-out Wheel
- Kick-out 3.5" casters for four wheel stability
Battery Charger Cord (Model BC - Standard with Truck Purchase)
- Charge battery while driving between stops
- Plugs into cigarette lighter
- Cable length is 20'
- Charger is included with truck purchase

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-230059
Product Name Cart - Powered Appliance Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
View Details