Optimal Handling Solutions Hand Truck - Steel Appliance & Vending: Steel Vending Machine Trucks WES-230019

Description
Steel Vending Machine Truck - Welded steel frame and handles for maximum strength - Non-marking grey vinyl on all contact surfaces securely mounted to the truck - 2" wide heavy duty web belt - Retractable moldon rubber casters (3.5" diameter) help support load - Heavy-duty 8" cast iron center moldon rubber wheels with roller bearings - Optional 10" pneumatic Super Wheels available - Available with "Auto-Rewind" or "Manual" belt tightening systems - 28.5" from noseplate to center of belt Overall Dimensions - Width: 24" - Height: 60" or 66" or 72" - Depth: 14.5" Optional Super Wheel (Part 270075) - 10" pneumatic rear wheel - Quick and easy turnbuckle mounting system - Converts a 2 wheel truck into a 4 wheel truck - Pricing is per wheel - Not available on 72" Models 230037 and 230019 Steel Appliance Trucks - All joints double welded for maximum durability - Rugged tubular steel construction - Available with "Auto Rewind" or "Manual" belt tightening systems - 6" aluminum center moldon rubber wheels with .625" ball bearings - 26.5" from noseplate to center Overall Dimensions: Width: 24" Height: 59" Depth: 10" Steel Vending Truck - Dual handle control - Large pneumatic wheels for rough terrain - Welded steel frame - One piece belt - 47" from nose-plate to center of belt Overall Dimensions Width: 28.5" Height: 55" Depth: 20"
Description
Steel Vending Machine Truck - Welded steel frame and handles for maximum strength - Non-marking grey vinyl on all contact surfaces securely mounted to the truck - 2" wide heavy duty web belt - Retractable moldon rubber casters (3.5" diameter) help support load - Heavy-duty 8" cast iron center moldon rubber wheels with roller bearings - Optional 10" pneumatic Super Wheels available - Available with "Auto-Rewind" or "Manual" belt tightening systems - 28.5" from noseplate to center of belt Overall Dimensions - Width: 24" - Height: 60" or 66" or 72" - Depth: 14.5" Optional Super Wheel (Part 270075) - 10" pneumatic rear wheel - Quick and easy turnbuckle mounting system - Converts a 2 wheel truck into a 4 wheel truck - Pricing is per wheel - Not available on 72" Models 230037 and 230019 Steel Appliance Trucks - All joints double welded for maximum durability - Rugged tubular steel construction - Available with "Auto Rewind" or "Manual" belt tightening systems - 6" aluminum center moldon rubber wheels with .625" ball bearings - 26.5" from noseplate to center Overall Dimensions: Width: 24" Height: 59" Depth: 10" Steel Vending Truck - Dual handle control - Large pneumatic wheels for rough terrain - Welded steel frame - One piece belt - 47" from nose-plate to center of belt Overall Dimensions Width: 28.5" Height: 55" Depth: 20"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Steel Appliance & Vending: Steel Vending Machine Trucks
WES-230019
Hand Truck - Steel Appliance & Vending: Steel Vending Machine Trucks WES-230019
Steel Vending Machine Truck - Welded steel frame and handles for maximum strength - Non-marking grey vinyl on all contact surfaces securely mounted to the truck - 2" wide heavy duty web belt - Retractable moldon rubber casters (3.5" diameter) help support load - Heavy-duty 8" cast iron center moldon rubber wheels with roller bearings - Optional 10" pneumatic Super Wheels available - Available with "Auto-Rewind" or "Manual" belt tightening systems - 28.5" from noseplate to center of belt Overall Dimensions - Width: 24" - Height: 60" or 66" or 72" - Depth: 14.5" Optional Super Wheel (Part 270075) - 10" pneumatic rear wheel - Quick and easy turnbuckle mounting system - Converts a 2 wheel truck into a 4 wheel truck - Pricing is per wheel - Not available on 72" Models 230037 and 230019 Steel Appliance Trucks - All joints double welded for maximum durability - Rugged tubular steel construction - Available with "Auto Rewind" or "Manual" belt tightening systems - 6" aluminum center moldon rubber wheels with .625" ball bearings - 26.5" from noseplate to center Overall Dimensions: Width: 24" Height: 59" Depth: 10" Steel Vending Truck - Dual handle control - Large pneumatic wheels for rough terrain - Welded steel frame - One piece belt - 47" from nose-plate to center of belt Overall Dimensions Width: 28.5" Height: 55" Depth: 20"

Steel Vending Machine Truck

- Welded steel frame and handles for maximum strength
- Non-marking grey vinyl on all contact surfaces securely mounted to the truck
- 2" wide heavy duty web belt
- Retractable moldon rubber casters (3.5" diameter) help support load
- Heavy-duty 8" cast iron center moldon rubber wheels with roller bearings
- Optional 10" pneumatic Super Wheels available
- Available with "Auto-Rewind" or "Manual" belt tightening systems
- 28.5" from noseplate to center of belt


Overall Dimensions

- Width: 24"
- Height: 60" or 66" or 72"
- Depth: 14.5"


Optional Super Wheel (Part 270075)
- 10" pneumatic rear wheel
- Quick and easy turnbuckle mounting system
- Converts a 2 wheel truck into a 4 wheel truck
- Pricing is per wheel
- Not available on 72" Models 230037 and 230019
Steel Appliance Trucks
- All joints double welded for maximum durability
- Rugged tubular steel construction
- Available with "Auto Rewind" or "Manual" belt tightening systems
- 6" aluminum center moldon rubber wheels with .625" ball bearings
- 26.5" from noseplate to center
Overall Dimensions:
Width: 24"
Height: 59"
Depth: 10"
Steel Vending Truck
- Dual handle control
- Large pneumatic wheels for rough terrain
- Welded steel frame
- One piece belt
- 47" from nose-plate to center of belt
Overall Dimensions
Width: 28.5"
Height: 55"
Depth: 20"

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-230019
Product Name Hand Truck - Steel Appliance & Vending: Steel Vending Machine Trucks
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 277314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 198 lbs (90 kg)
Material Aluminum
View Details