Optimal Handling Solutions 2 in 1 Trucks: Spartan Economy Aluminum 2 in 1 Truck WES-219998

Description
A variety of Wesco 2 in 1 hand trucks to meet your budget and weight capacity requirements! Mini Cobra - U.S. Patent Number 6234497B1 - Unique patented design allows user to fold nose for storage - Non-marking casters - 8.25" x 32.25" frame bed - 2 year frame warranty - 2 wheel dimensions: Width: 15" Height: 44" Depth: 16" - 4 wheel dimensions: Width: 15" Height: 29.5" Depth: 16" Spartan Economy Aluminum 2 in 1 Trucks - Value-priced truck - Sturdy, lightweight aluminum frame - 18" wide noseplate for large loads - Extra strength noseplate cast from special aluminum alloy - 10" full pneumatic or 10" solid rubber wheel - Non-marking 5" x 1.25" swivel casters - Pedal release allows easy conversion from 2-wheel to 4-wheel position - Shipped knockdown - Also available fully assembled at an additional cost. Call for details. NOTE: Optional Platform Deck available for the Spartan Economy Aluminum 2 in 1 trucks: - For models WES-220000 & WES-219998 (Spartan Jr.) please order WES-220800 - For models WES-220001 & 219999 (Spartan Sr.) please order WES-220288 Optional 30" Folding Nose available for the Spartan Economy Aluminum 2 in 1 trucks: - For models WES-220000, WES-219998, WES-220001 and WES-219999 (Spartan Jr. & Sr.) please order WES-220343 Spartan III - Value-priced truck - Aluminum construction - 3 positions: - Vertical - 2 wheel - 45° - 4 wheel - Platform - 4 wheel - 18" x 7.5" cast aluminum noseplate - 7.5" W x 27" L recessed folding nose extension - Handle height 48" - 10" full pneumatic wheel - 5" x 1.25" swivel casters - Ships knockdown / boxed - 45° / 4 wheel - 500 lbs. - 2 wheel 500 lbs. - 4 wheel 750 lbs. 3 Position Truck - Patent Number 6364328B1 - Strong, light-weight construction - Quickly converts from 2-wheel to ergonomic tilt-back position or platform truck - 3 frame cross braces - T-18 nose - 2 year frame warranty CobraPRO Jr. - Dual hand grips for improved control - Variable speed fingertip control - Forward and reverse - 3 frame cross braces - 2 year frame warranty Cobra PRO Sr. - Continuous handle allows multiple ways to control load - Variable speed fingertip control - Forward and reverse - 4 frame cross braces - 2 year frame warranty Note: Optional 30" Folding Nose available for this model. See WES-220343 for details. Wheel Legend PE = Steel Offset 10" x 3.5" Pneumatic SR = Poly Offset 10" x 2.5" Solid Rubber PWT = Steel Offset 10" x 3.5" Pneumatic Z = Steel Offset 10" x 2.75" Semi-Pneumatic
Description
A variety of Wesco 2 in 1 hand trucks to meet your budget and weight capacity requirements! Mini Cobra - U.S. Patent Number 6234497B1 - Unique patented design allows user to fold nose for storage - Non-marking casters - 8.25" x 32.25" frame bed - 2 year frame warranty - 2 wheel dimensions: Width: 15" Height: 44" Depth: 16" - 4 wheel dimensions: Width: 15" Height: 29.5" Depth: 16" Spartan Economy Aluminum 2 in 1 Trucks - Value-priced truck - Sturdy, lightweight aluminum frame - 18" wide noseplate for large loads - Extra strength noseplate cast from special aluminum alloy - 10" full pneumatic or 10" solid rubber wheel - Non-marking 5" x 1.25" swivel casters - Pedal release allows easy conversion from 2-wheel to 4-wheel position - Shipped knockdown - Also available fully assembled at an additional cost. Call for details. NOTE: Optional Platform Deck available for the Spartan Economy Aluminum 2 in 1 trucks: - For models WES-220000 & WES-219998 (Spartan Jr.) please order WES-220800 - For models WES-220001 & 219999 (Spartan Sr.) please order WES-220288 Optional 30" Folding Nose available for the Spartan Economy Aluminum 2 in 1 trucks: - For models WES-220000, WES-219998, WES-220001 and WES-219999 (Spartan Jr. & Sr.) please order WES-220343 Spartan III - Value-priced truck - Aluminum construction - 3 positions: - Vertical - 2 wheel - 45° - 4 wheel - Platform - 4 wheel - 18" x 7.5" cast aluminum noseplate - 7.5" W x 27" L recessed folding nose extension - Handle height 48" - 10" full pneumatic wheel - 5" x 1.25" swivel casters - Ships knockdown / boxed - 45° / 4 wheel - 500 lbs. - 2 wheel 500 lbs. - 4 wheel 750 lbs. 3 Position Truck - Patent Number 6364328B1 - Strong, light-weight construction - Quickly converts from 2-wheel to ergonomic tilt-back position or platform truck - 3 frame cross braces - T-18 nose - 2 year frame warranty CobraPRO Jr. - Dual hand grips for improved control - Variable speed fingertip control - Forward and reverse - 3 frame cross braces - 2 year frame warranty Cobra PRO Sr. - Continuous handle allows multiple ways to control load - Variable speed fingertip control - Forward and reverse - 4 frame cross braces - 2 year frame warranty Note: Optional 30" Folding Nose available for this model. See WES-220343 for details. Wheel Legend PE = Steel Offset 10" x 3.5" Pneumatic SR = Poly Offset 10" x 2.5" Solid Rubber PWT = Steel Offset 10" x 3.5" Pneumatic Z = Steel Offset 10" x 2.75" Semi-Pneumatic

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
2 in 1 Trucks: Spartan Economy Aluminum 2 in 1 Truck
WES-219998
2 in 1 Trucks: Spartan Economy Aluminum 2 in 1 Truck WES-219998
A variety of Wesco 2 in 1 hand trucks to meet your budget and weight capacity requirements! Mini Cobra - U.S. Patent Number 6234497B1 - Unique patented design allows user to fold nose for storage - Non-marking casters - 8.25" x 32.25" frame bed - 2 year frame warranty - 2 wheel dimensions: Width: 15" Height: 44" Depth: 16" - 4 wheel dimensions: Width: 15" Height: 29.5" Depth: 16" Spartan Economy Aluminum 2 in 1 Trucks - Value-priced truck - Sturdy, lightweight aluminum frame - 18" wide noseplate for large loads - Extra strength noseplate cast from special aluminum alloy - 10" full pneumatic or 10" solid rubber wheel - Non-marking 5" x 1.25" swivel casters - Pedal release allows easy conversion from 2-wheel to 4-wheel position - Shipped knockdown - Also available fully assembled at an additional cost. Call for details. NOTE: Optional Platform Deck available for the Spartan Economy Aluminum 2 in 1 trucks: - For models WES-220000 & WES-219998 (Spartan Jr.) please order WES-220800 - For models WES-220001 & 219999 (Spartan Sr.) please order WES-220288 Optional 30" Folding Nose available for the Spartan Economy Aluminum 2 in 1 trucks: - For models WES-220000, WES-219998, WES-220001 and WES-219999 (Spartan Jr. & Sr.) please order WES-220343 Spartan III - Value-priced truck - Aluminum construction - 3 positions: - Vertical - 2 wheel - 45° - 4 wheel - Platform - 4 wheel - 18" x 7.5" cast aluminum noseplate - 7.5" W x 27" L recessed folding nose extension - Handle height 48" - 10" full pneumatic wheel - 5" x 1.25" swivel casters - Ships knockdown / boxed - 45° / 4 wheel - 500 lbs. - 2 wheel 500 lbs. - 4 wheel 750 lbs. 3 Position Truck - Patent Number 6364328B1 - Strong, light-weight construction - Quickly converts from 2-wheel to ergonomic tilt-back position or platform truck - 3 frame cross braces - T-18 nose - 2 year frame warranty CobraPRO Jr. - Dual hand grips for improved control - Variable speed fingertip control - Forward and reverse - 3 frame cross braces - 2 year frame warranty Cobra PRO Sr. - Continuous handle allows multiple ways to control load - Variable speed fingertip control - Forward and reverse - 4 frame cross braces - 2 year frame warranty Note: Optional 30" Folding Nose available for this model. See WES-220343 for details. Wheel Legend PE = Steel Offset 10" x 3.5" Pneumatic SR = Poly Offset 10" x 2.5" Solid Rubber PWT = Steel Offset 10" x 3.5" Pneumatic Z = Steel Offset 10" x 2.75" Semi-Pneumatic

A variety of Wesco 2 in 1 hand trucks to meet your budget and weight capacity requirements!
Mini Cobra
- U.S. Patent Number 6234497B1
- Unique patented design allows user to fold nose for storage
- Non-marking casters
- 8.25" x 32.25" frame bed
- 2 year frame warranty
-
2 wheel dimensions: Width: 15" Height: 44" Depth: 16"
- 4 wheel dimensions: Width: 15" Height: 29.5" Depth: 16"
Spartan Economy Aluminum 2 in 1 Trucks
- Value-priced truck
- Sturdy, lightweight aluminum frame
- 18" wide noseplate for large loads
- Extra strength noseplate cast from special aluminum alloy
- 10" full pneumatic or 10" solid rubber wheel
- Non-marking 5" x 1.25" swivel casters
- Pedal release allows easy conversion from 2-wheel to 4-wheel position
- Shipped knockdown
- Also available fully assembled at an additional cost. Call for details.
NOTE: Optional Platform Deck available for the Spartan Economy Aluminum 2 in 1 trucks:
- For models WES-220000 & WES-219998 (Spartan Jr.) please order WES-220800
- For models WES-220001 & 219999 (Spartan Sr.) please order WES-220288
Optional 30" Folding Nose available for the Spartan Economy Aluminum 2 in 1 trucks:
- For models WES-220000, WES-219998, WES-220001 and WES-219999 (Spartan Jr. & Sr.) please order WES-220343
Spartan III
- Value-priced truck
- Aluminum construction
- 3 positions:
- Vertical - 2 wheel
- 45° - 4 wheel
- Platform - 4 wheel
- 18" x 7.5" cast aluminum noseplate
- 7.5" W x 27" L recessed folding nose extension
- Handle height 48"
- 10" full pneumatic wheel
- 5" x 1.25" swivel casters
- Ships knockdown / boxed
- 45° / 4 wheel - 500 lbs.
- 2 wheel 500 lbs.
- 4 wheel 750 lbs.
3 Position Truck
- Patent Number 6364328B1
- Strong, light-weight construction
- Quickly converts from 2-wheel to ergonomic tilt-back position or platform truck
- 3 frame cross braces
- T-18 nose
- 2 year frame warranty
CobraPRO Jr.
- Dual hand grips for improved control
- Variable speed fingertip control
- Forward and reverse
- 3 frame cross braces
- 2 year frame warranty
Cobra PRO Sr.
- Continuous handle allows multiple ways to control load
- Variable speed fingertip control
- Forward and reverse
- 4 frame cross braces
- 2 year frame warranty
Note: Optional 30" Folding Nose available for this model. See WES-220343 for details.
Wheel Legend
PE = Steel Offset 10" x 3.5" Pneumatic
SR = Poly Offset 10" x 2.5" Solid Rubber
PWT = Steel Offset 10" x 3.5" Pneumatic
Z = Steel Offset 10" x 2.75" Semi-Pneumatic

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-219998
Product Name 2 in 1 Trucks: Spartan Economy Aluminum 2 in 1 Truck
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details