Optimal Handling Solutions Hand Truck - Touch-N-Tilt WES-210546

Description
The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66% This patented product is ideal for employers looking to minimize the physical demands placed on their workforce Simple and affordable unit! Up to 700 lbs. capacity U.S. Patient 5.118.124 Noseplate is 7 Gauge. 8" Diameter x 14" Wide
Description
The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66% This patented product is ideal for employers looking to minimize the physical demands placed on their workforce Simple and affordable unit! Up to 700 lbs. capacity U.S. Patient 5.118.124 Noseplate is 7 Gauge. 8" Diameter x 14" Wide

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Touch-N-Tilt
WES-210546
Hand Truck - Touch-N-Tilt WES-210546
The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66% This patented product is ideal for employers looking to minimize the physical demands placed on their workforce Simple and affordable unit! Up to 700 lbs. capacity U.S. Patient 5.118.124 Noseplate is 7 Gauge. 8" Diameter x 14" Wide
  • The Touch-N-Tilt ergonomic feature is an innovative, state of the art device that allows the user to reduce the effort required to break the load over as much as 66%
  • This patented product is ideal for employers looking to minimize the physical demands placed on their workforce
  • Simple and affordable unit!
  • Up to 700 lbs. capacity
  • U.S. Patient 5.118.124
  • Noseplate is 7 Gauge. 8" Diameter x 14" Wide

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-210546
Product Name Hand Truck - Touch-N-Tilt
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 2837102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 551 lbs (250 kg)
Material Steel
View Details