Optimal Handling Solutions Hand Truck - Cylinder WES-210124

Description
Professional Series Cylinder Trucks include safety chain to secure loads Easy conversion between all 3 modes using spring-loaded position lock mechanism 8" moldon rubber wheels, 3" swivel casters Holds cylinders up to 9 1/4" inch diameter Model 210123 Model 210124 4-Wheel Overall Dimensions Width: 32" 32" Height: 36.5" 37" Depth 19" 29" 2-Wheel Overall Dimensions Width: 17.5" 18.5" Height: 41.75" 42.25" Depth: 19" 29" Storage Overall Dimensions Width: 26" 26" Height: 41.75" 42.25" Depth: 19" 29"
Description
Professional Series Cylinder Trucks include safety chain to secure loads Easy conversion between all 3 modes using spring-loaded position lock mechanism 8" moldon rubber wheels, 3" swivel casters Holds cylinders up to 9 1/4" inch diameter Model 210123 Model 210124 4-Wheel Overall Dimensions Width: 32" 32" Height: 36.5" 37" Depth 19" 29" 2-Wheel Overall Dimensions Width: 17.5" 18.5" Height: 41.75" 42.25" Depth: 19" 29" Storage Overall Dimensions Width: 26" 26" Height: 41.75" 42.25" Depth: 19" 29"

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Hand Truck - Cylinder
WES-210124
Hand Truck - Cylinder WES-210124
Professional Series Cylinder Trucks include safety chain to secure loads Easy conversion between all 3 modes using spring-loaded position lock mechanism 8" moldon rubber wheels, 3" swivel casters Holds cylinders up to 9 1/4" inch diameter Model 210123 Model 210124 4-Wheel Overall Dimensions Width: 32" 32" Height: 36.5" 37" Depth 19" 29" 2-Wheel Overall Dimensions Width: 17.5" 18.5" Height: 41.75" 42.25" Depth: 19" 29" Storage Overall Dimensions Width: 26" 26" Height: 41.75" 42.25" Depth: 19" 29"
  • Professional Series Cylinder Trucks include safety chain to secure loads
  • Easy conversion between all 3 modes using spring-loaded position lock mechanism
  • 8" moldon rubber wheels, 3" swivel casters
  • Holds cylinders up to 9 1/4" inch diameter


Model 210123 Model 210124
4-Wheel Overall Dimensions
Width: 32" 32"
Height: 36.5" 37"
Depth 19" 29"
2-Wheel Overall Dimensions

Width: 17.5" 18.5"
Height: 41.75" 42.25"
Depth: 19" 29"
Storage Overall Dimensions

Width: 26" 26"
Height: 41.75" 42.25"
Depth: 19" 29"

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number WES-210124
Product Name Hand Truck - Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details